EN
  • EN
  • DE

LTM4609IY

Part No LTM4609IY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-34V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 38 Weeks
Features Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 34V - - 10A 4.5V - 36V Input
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 141-BBGA Module
Case / Package 141-BGA (15x15)
Family Name LTM4609
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924490-LTM4609IY
Ultra Librarian 3D Model Ultra Librarian LTM4609IY CAD Model

Description

Analog Devices Inc. LTM4609IY Power Module

The LTM4609IY is a high-performance DC/DC µModule (micromodule) regulator from Analog Devices Inc., designed to deliver a versatile, efficient, and compact power management solution for a wide range of applications. This innovative product integrates the inductor, power switches, DC/DC controller, and all support components into a single package, simplifying the design process and reducing the overall footprint on the PCB.

With an input voltage range of 4.5V to 36V, the LTM4609IY is capable of supporting a variety of supply voltages, making it an ideal choice for systems that require a stable and reliable power source. It can deliver an output voltage ranging from 0.8V up to 34V, which can be set with a single resistor, offering flexibility to power a broad array of ICs and devices.

The module is capable of delivering up to 10A of continuous output current, ensuring sufficient power for demanding applications. Its high efficiency design and low thermal impedance allow for full current delivery without the need for heat sinks or airflow, even at elevated ambient temperatures.

Featuring advanced switching technology, the LTM4609IY provides fast transient response and excellent loop stability. Additionally, it includes a range of protective features such as overvoltage, overcurrent, and overtemperature protection, ensuring the safety and reliability of the power supply and the system it powers.

The LTM4609IY comes in a rugged, thermally enhanced 15mm x 15mm x 2.82mm LGA package, which is suitable for automated assembly by standard surface mount equipment. This µModule is designed for a variety of applications, including telecommunications, industrial systems, and automotive electronics, where performance, space, and ease of design are critical.

Analog Devices Inc. provides comprehensive technical support and documentation for the LTM4609IY, including datasheets, application notes, and design simulation tools, to assist engineers in integrating this power module into their designs quickly and efficiently.

You May Also Be Interested in

Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess