EN
  • EN
  • DE

LTM4642EY#PBF

Part No LTM4642EY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 0.6-5.5V 0.6-5.5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 25 Weeks
Features Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 5.5V 0.6 ~ 5.5V - 4A, 4A 4.5V - 20V Input
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 56-BBGA Module
Case / Package 56-BGA (11.25x9)
Family Name LTM4642
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 168
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924514-LTM4642EY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4642EY#PBF CAD Model

Description

Analog Devices Inc. LTM4642EY#PBF Dual 4A or Single 10A DC/DC µModule Regulator

The LTM4642EY#PBF is a high-performance dual 4A or single 10A output DC/DC µModule (micromodule) regulator from Analog Devices Inc. that integrates the inductor, power switches, DC/DC controller, and compensation in a compact, encapsulated package. Designed for space-constrained applications, this product is ideal for telecommunications, industrial, and medical equipment, as well as for aerospace and test instrumentation systems.

With its advanced design, the LTM4642EY#PBF offers a wide input voltage range from 2.375V to 5.5V, making it suitable for single Li-Ion, multi-cell alkaline, or NiMH, as well as 3.3V and 5V intermediate bus systems. The output voltage is adjustable from 0.6V to 3.3V, which allows for versatility in different applications. The device can be configured as two separate 4A outputs or combined to provide a single 10A output, providing flexibility for the power design of complex systems.

Featuring fast transient response and high efficiency, the LTM4642EY#PBF ensures reliable performance even in demanding situations. Its high switching frequency and current mode control enable a very fast response to line and load changes without sacrificing stability. Additionally, the device supports frequency synchronization and has selectable Burst Mode® operation for improved efficiency at light loads.

The LTM4642EY#PBF is designed with protection features that include overvoltage, overcurrent, and over-temperature protection, ensuring the safety and longevity of both the regulator and the system it powers. The compact (15mm x 15mm x 5.01mm) BGA package is RoHS compliant and is designed for automated assembly by standard surface mount equipment.

Overall, the LTM4642EY#PBF from Analog Devices Inc. offers a highly integrated, efficient, and flexible solution for power management, reducing the need for multiple components and simplifying the design process for engineers.

For detailed specifications, application circuits, and additional information, designers and engineers are encouraged to consult the datasheet and support documentation available on the Analog Devices website.

You May Also Be Interested in

Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.2314 $67.2314
3+ $55.1651 $165.4953
4+ $53.4407 $213.7628
5+ $51.7174 $258.5870
6+ $49.9930 $299.9580
8+ $44.8209 $358.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess