EN
  • EN
  • DE

LTM4675EY#PBF

Part No LTM4675EY#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Dual 9A or Single 18A μModule Regulator with Digital Power System Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Features OCP, OTP, OVP, SCP, UVLO
Height 3.556 mm
Length 16.002 mm
Max Input Voltage 17 V
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 125 °C
Max Output Current 9 A
Max Supply Voltage 17 V
Min Input Voltage 4.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Outputs 2
Number of Pins 108
Output Current 9 A
RoHS Compliant
Schedule B 8542390000
Voltage - Output 1 5.5 V
Voltage - Output 2 5.5 V
Width 11.938 mm
Win Source Part Number 982223-LTM4675EY#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTM4675EY#PBF CAD Model

Description

Analog Devices Inc. LTM4675EY#PBF Product Overview

The LTM4675EY#PBF is a high-performance, dual 9A or single 18A, DC/DC step-down µModule (micromodule) regulator from Analog Devices Inc. It is designed to deliver precision voltage regulation with advanced power management features, making it an ideal solution for a wide range of applications including telecommunications, data communication systems, and distributed power systems.

Key Features

  • Output Current: Capable of delivering dual 9A or single 18A outputs, the LTM4675EY#PBF ensures sufficient power for demanding applications.
  • Voltage Range: The input voltage range is from 4.5V to 17V, providing flexibility in various system voltages.
  • Adjustable Frequency: With a switching frequency that can be adjusted from 250kHz to 1MHz, designers can optimize the performance based on specific application requirements.
  • High Efficiency: The device's high-efficiency design minimizes heat generation and energy loss, contributing to the overall reliability and performance of the system.
  • Integrated Components: The LTM4675EY#PBF integrates power FETs, inductors, and supporting components, which simplifies the design process and reduces external component count.
  • Thermal Management: The product is housed in a compact over-molded Land Grid Array (LGA) package that enhances thermal performance and space efficiency on the PCB.
  • Advanced Features: It includes features such as digital power system management (PSM) capabilities, allowing for telemetry and control over the I²C/PMBus interface.

Applications

The versatility of the LTM4675EY#PBF makes it suitable for a variety of applications, including:

  • High-density distributed power systems
  • Telecommunications infrastructure
  • Data communication and storage systems
  • Industrial and medical equipment
  • Advanced computing and server applications

In conclusion, the LTM4675EY#PBF from Analog Devices Inc. is a sophisticated power solution that combines efficiency, flexibility, and advanced control in a compact package. It addresses the needs of modern electronic systems requiring reliable and adjustable power supply, making it a valuable component for designers looking to optimize their power architectures.

You May Also Be Interested in

Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.9254 $70.9254
2+ $68.7090 $137.4180
3+ $66.4926 $199.4778
4+ $64.2762 $257.1048
6+ $57.6269 $345.7614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess