EN
  • EN
  • DE

LTM8001MPY#PBF

Part No LTM8001MPY#PBF
Manufacturer Analog Devices Inc.
Catalog Board Mount Modules
Description LTM8001 - 36VIN, 5A μModule (Power Module) Regulator with 5-Output Configurable LDO Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Features OTP, OVP, SCP, UVLO
Height 3.302 mm
Length 16.002 mm
Max Input Voltage 36 V
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 125 °C
Max Output Current 5 A
Max Supply Voltage 36 V
Min Input Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 6 V
Mount Surface Mount
Number of Outputs 6
Number of Pins 121
Operating Supply Voltage 36 V
Output Current 1.1 A
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Voltage - Output 1 24 V
Voltage - Output 2 24 V
Voltage - Output 3 24 V
Width 16.002 mm
Win Source Part Number 1025518-LTM8001MPY#PBF
Categories Board Mount Modules
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTM8001MPY#PBF CAD Model

Description

The LTM8001MPY#PBF is a high-performance, micro-module regulator from Analog Devices Inc., designed to cater to a wide array of power supply requirements. This efficient DC/DC converter integrates a switching regulator, inductors, and support components in a compact package, streamlining the design process for engineers and reducing the time to market.

Key Features

  • Integrated Solution: The LTM8001MPY#PBF combines a step-down switching regulator with all the necessary components, including inductors, to provide a complete power supply solution in a single package.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various supply voltages and making it versatile for multiple applications.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for customization according to specific circuit requirements.
  • High Efficiency: With its advanced design, the LTM8001MPY#PBF achieves high efficiency, reducing power loss and improving system performance.
  • Thermal Performance: The product is designed to excel in thermal management, ensuring reliable operation even in high-temperature environments.
  • Compact Footprint: The micro-module form factor makes it ideal for space-constrained applications without compromising on power delivery or efficiency.

Applications

The versatility of the LTM8001MPY#PBF allows it to be used in a wide range of applications, including but not limited to:

  • Telecommunications
  • Industrial equipment
  • Automotive systems
  • Data acquisition systems
  • Medical devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTM8001MPY#PBF is no exception. It is designed to meet the stringent requirements of various industries, ensuring long-term performance and stability.

You May Also Be Interested in

Cosel USA, Inc.
DC DC CONVERTER 12V / Isolated Module DC DC Converter 1 Output 12V 1A 9V - 18V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V 20W / Isolated Module DC DC Converter 1 Output 5V 4A 36V - 75V Input
Need more? Email Us
Flex Power Modules
DC DC CONVERTER 12V 240W / Intermediate Bus Converter DC DC Converter 1 Output 12V 20A 40V - 75V Input
Need more? Email Us
TDK Corporation
Isolated DC/DC Converters 8W 3.3V 2.42A
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V / Isolated Module DC DC Converter 1 Output 5V 4A 18V - 36V Input
Lowest to $167.8322
TDK-Lambda Americas Inc.
Module DC-DC 1-OUT 15V 5A 75W 12-Pin
Need more? Email Us
Traco Power
DC DC CONVERTER +/-5V 3W / Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 43V - 160V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 3.3V 6.6W / Isolated Module DC DC Converter 1 Output 3.3V 2A 36V - 72V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V / Isolated Module DC DC Converter 1 Output 5V 4A 9V - 18V Input
Lowest to $106.1919

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess