EN
  • EN
  • DE

MAT12AHZ

Part No MAT12AHZ
Manufacturer Analog Devices Inc.
Catalog Transistors (BJT) - Arrays
Description Audio, Dual-Matched NPN Transistor | TRANS 2NPN 40V 0.02A TO78-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Analog Devices Inc.
Packaging Box
Transistor Type 2 NPN (Dual) Matched Pair
Current - Collector (Ic) (Maximum) 20mA
Voltage - Collector Emitter Breakdown (Maximum) 40V
Vce Saturation (Maximum) at Ib, Ic 200mV at 100μA, 1mA
Current - Collector Cutoff (Maximum) 500pA
Frequency - Transition 200MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-78-6 Metal Can
Supplier Device Package TO-78-6
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1211875-MAT12AHZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAT12AHZ CAD Model

Description

The MAT12AHZ is a precision matched transistor pair from the renowned semiconductor manufacturer, Analog Devices Inc. This product is designed to deliver exceptional performance for applications requiring closely matched transistor characteristics. The MAT12AHZ is part of Analog Devices' commitment to providing high-quality components for precision analog circuits.

Key Features

  • Exceptional Transistor Matching: The MAT12AHZ offers outstanding matching characteristics, including low offset voltage and current, which are essential for precision applications.
  • High Gain: With a high gain-bandwidth product, this matched transistor pair is capable of operating effectively at high frequencies, making it suitable for a wide range of applications.
  • Low Noise: The MAT12AHZ exhibits low noise performance, ensuring signal integrity and making it ideal for sensitive audio and instrumentation applications.
  • Temperature Compensated: The device includes built-in temperature compensation features that help maintain performance across a wide range of operating temperatures.
  • Monolithic Design: The monolithic construction ensures that the transistors are inherently matched by design, reducing the need for external adjustments or calibration.

Applications

The MAT12AHZ matched transistor pair is versatile and can be used in various applications, including:

  • Operational amplifier input stages
  • Voltage comparators
  • Precision current sources
  • Differential amplifiers
  • Instrumentation amplifiers
  • Audio amplifiers

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the MAT12AHZ is no exception. Each device is rigorously tested to ensure it meets the high standards expected from Analog Devices products. Customers can trust the MAT12AHZ for consistent performance and reliability in their precision circuits.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the MAT12AHZ datasheet. This document provides in-depth information on electrical characteristics, pin configurations, package details, and application guidelines necessary for successful integration into electronic systems.

You May Also Be Interested in

Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Micron Technology Inc.
NPN SILICON QUAD AMPLIFIER/SWITC
Need more? Email Us
Central Semiconductor Corp
Dual Transistors | TRANS 2PNP 50MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Audio, Dual-Matched NPN Transistor | TRANS 2NPN 40V 0.02A TO78-6
Lowest to $80.2941
TT Electronics
NPN/PNP SILICON COMPLEMENTARY SMALL SIGNAL DUAL | TRANS NPN/PNP 40V 0.6A 6CLCC
Need more? Email Us
Rohm Semiconductor
PNP+PNP GENERAL PURPOSE AMPLIFIC
Lowest to $0.1513
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Need more? Email Us
Rochester Electronics
TPQ QUAD TRANSISTOR ARRAYS
Lowest to $2.2072
Diodes Incorporated
IC PWR RELAY 7NPN 1:1 16DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.2941 $80.2941
2+ $65.8824 $131.7648
3+ $63.8236 $191.4708
4+ $61.7647 $247.0588
5+ $59.7059 $298.5295
6+ $53.5294 $321.1764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess