EN
  • EN
  • DE

MAT14ARZ

Part No MAT14ARZ
Manufacturer Analog Devices Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS 4NPN 40V 0.03A 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Transistor Polarity 4 NPN (Quad) Matched Pairs
Maximum Current Collector 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 60mV @ 100μA, 1mA
Collector Cut-off Current(Max) 3nA
Frequency - Transition 300MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 021074-MAT14ARZ
Ultra Librarian 3D Model Ultra Librarian MAT14ARZ CAD Model

Description

The MAT14ARZ is a quint monolithic NPN transistor array designed by Analog Devices Inc., a leader in high-performance analog technology. This precision-matched transistor array is engineered for applications requiring closely matched transistor elements. With its integrated construction, the MAT14ARZ offers excellent thermal tracking and a reduction in part count over discrete transistor solutions.

Key Features

  • Matched Transistor Elements: The MAT14ARZ features five precision NPN bipolar transistors with outstanding matching characteristics. This makes it ideal for current mirrors, differential amplifier input stages, and other applications where transistor matching is critical.
  • High Gain: With a high gain bandwidth product, this array provides excellent AC performance, making it suitable for high-frequency applications.
  • Low Noise: The MAT14ARZ exhibits low noise characteristics, which is especially beneficial in audio and instrumentation applications.
  • Integrated Construction: The monolithic design ensures that all five transistors are inherently matched by design, providing better performance and reliability than discrete components.
  • Temperature Compensated: The array is designed to offer superb thermal tracking, which helps maintain performance across a wide range of operating temperatures.

Applications

The MAT14ARZ is versatile and can be used in a variety of applications, including:

  • Operational amplifier input stages
  • Current mirrors and current sources
  • Voltage references
  • Analog switches
  • Temperature sensing and compensation circuits

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the MAT14ARZ is no exception. It is fabricated using high-quality materials and state-of-the-art manufacturing processes, ensuring consistent performance and durability. Whether for industrial, commercial, or high-end consumer products, the MAT14ARZ is an excellent choice for designers who require the precision and reliability that Analog Devices Inc. provides.

Package and Availability

The MAT14ARZ is available in a compact package, making it suitable for space-constrained applications. It is supported by Analog Devices Inc.'s extensive technical documentation and application support to facilitate easy integration into your design.

You May Also Be Interested in

Rohm Semiconductor
NPN+NPN DRIVER TRANSISTOR
Lowest to $0.1886
Diodes Incorporated
DUAL 20V NPN SILICON LOW SATURATION SWITCHING TRANSISTOR | TRANS 2NPN 20V 3.5A 8MSOP
Lowest to $1.1746
Sanken
TRANS 6NPN DARL 120V 3A 15SIP
Need more? Email Us
Micron Technology Inc.
NPN SILICON QUAD AMPLIFIER/SWITC
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Diodes Incorporated
IC PWR RELAY 7NPN 1:1 16DIP
Lowest to $0.2050
Diodes Incorporated
TRANS 2NPN 50V 2A SM8
Need more? Email Us
Diodes Incorporated
IC PWR RELAY 7NPN 1:1 16DIP
Lowest to $0.1616
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess