EN
  • EN
  • DE

MAX16127TC/V+T

Part No MAX16127TC/V+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description LOAD-DUMP/REVERSE-VOLTAGE PROTEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001134-MAX16127TC/V+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) -Power Management (PMIC)- Power Management - Specialized
Series Automotive, AEC-Q100
Package Tape & Reel (TR) \Cut Tape (CT)
Applications Load Dump, Voltage Protection
Voltage - Supply 3V ~ 30V
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 12-WFQFN Exposed Pad
Supplier Device Package 12-TQFN (3x3)
Ultra Librarian 3D Model Ultra Librarian MAX16127TC/V+T CAD Model

Description

Maxim Integrated MAX16127TC/V+T Overvoltage Protector

The MAX16127TC/V+T from Maxim Integrated is a highly advanced overvoltage protection device designed to safeguard sensitive electronics against voltage transients and surges that can lead to system failures and hardware damage. This compact component is an essential addition to any circuit where reliable voltage regulation is critical, such as in automotive, industrial, or consumer applications.

Key Features

  • Overvoltage Protection: The MAX16127TC/V+T offers robust protection against overvoltage conditions, ensuring that the connected components are shielded from unexpected voltage spikes.
  • Wide Operating Voltage Range: This device can handle a broad range of operating voltages, making it versatile for various applications.
  • Fast Response Time: In the event of an overvoltage condition, the MAX16127TC/V+T reacts swiftly to prevent damage to the system.
  • Low Quiescent Current: The low current draw of the device in its quiescent state ensures minimal impact on the overall power consumption of the system.
  • Small Form Factor: Packaged in a compact form, the MAX16127TC/V+T saves valuable board space and is suitable for space-constrained designs.

Applications

Due to its protective features and reliability, the MAX16127TC/V+T is ideal for use in a wide array of applications, including:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Telecommunications equipment
  • Portable devices

Technical Specifications

The technical specifications of the MAX16127TC/V+T make it a top choice for designers looking for a reliable overvoltage protection solution:

  • Integrated overvoltage protection
  • Wide operating voltage range
  • Fast response to overvoltage events
  • Low quiescent current for energy efficiency
  • Compact package for space-saving designs

In conclusion, the Maxim Integrated MAX16127TC/V+T overvoltage protector is a critical component for any electronic system that requires robust protection against voltage fluctuations. Its combination of fast response time, low power consumption, and small footprint makes it an excellent choice for designers aiming to enhance the durability and reliability of their products.

You May Also Be Interested in

STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5975 $51.5850
15+ $7.0544 $105.8160
22+ $6.8339 $150.3458
31+ $6.6135 $205.0185
40+ $6.3930 $255.7200
53+ $5.7317 $303.7801
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,390 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess