EN
  • EN
  • DE

MAX16904SATB50/V+T

Part No MAX16904SATB50/V+T
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 600MA 10TDFN / Buck Switching Regulator IC Positive Fixed 5V 1 Output 600mA 10-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3.5V
Voltage - Input (Max) 28V
Voltage - Output (Min/Fixed) 5V
Current - Output 600mA
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-TDFN (3x3)
Base Product Number MAX16904
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881172-MAX16904SATB50/V+T
Ultra Librarian 3D Model Ultra Librarian MAX16904SATB50/V+T CAD Model

Description

Maxim Integrated MAX16904SATB50/V+T Automotive Step-Down Converter

The MAX16904SATB50/V+T from Maxim Integrated is a high-efficiency, automotive-grade step-down converter designed to deliver a fixed output voltage of 5.0V with a maximum output current of 1A. This compact and reliable power management integrated circuit (PMIC) is optimized for space-constrained automotive applications, providing a robust power solution with a wide input voltage range from 3.5V to 28V, making it ideal for handling the various electrical conditions encountered in automotive environments.

Featuring a high 2.2MHz switching frequency, the MAX16904SATB50/V+T allows for the use of small, low-cost external components, resulting in a reduced overall footprint on the PCB. The device also includes a low quiescent current, which is crucial for minimizing battery drain when the vehicle is in standby mode or turned off.

The MAX16904SATB50/V+T incorporates advanced protection features to ensure reliability and longevity in harsh automotive conditions. These include overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the device and the downstream circuitry from damage due to abnormal operating conditions. Additionally, the converter is AEC-Q100 qualified, ensuring it meets the stringent requirements of automotive applications.

Offered in a compact TDFN-10 package, the MAX16904SATB50/V+T is designed with a spread spectrum modulation scheme that helps to reduce EMI emissions, a critical consideration for automotive design where interference with other vehicle electronics must be minimized. This makes the device an excellent choice for powering sensitive automotive electronics such as infotainment systems, navigation units, and advanced driver-assistance systems (ADAS).

With its high efficiency, small footprint, and comprehensive protection features, the Maxim Integrated MAX16904SATB50/V+T step-down converter is an outstanding power solution for modern automotive applications requiring a reliable and efficient 5V power supply.

  • Output Voltage: 5.0V
  • Output Current: 1A
  • Input Voltage Range: 3.5V to 28V
  • Switching Frequency: 2.2MHz
  • Package: TDFN-10
  • Thermal Shutdown and Overcurrent Protection
  • Under-Voltage Lockout
  • AEC-Q100 Qualified

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess