EN
  • EN
  • DE

SP6205EM5-2.8/TR

Part No SP6205EM5-2.8/TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description Low Noise, 300mA and 500mA CMOS LDO Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192173-SP6205EM5-2.8/TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6205EM5-2.8/TR CAD Model

Description

The SP6205EM5-2.8/TR is a low dropout (LDO) regulator from Exar Corporation, designed to deliver a stable 2.8V output voltage. Its key features include low quiescent current, low dropout voltage, and stability with ceramic capacitors, making it well-suited for battery-powered and portable applications.

Applications:

  • Cellular phones
  • Cordless phones
  • PDAs and handheld devices
  • Wireless modems
  • MP3 players
  • Digital cameras
  • Portable instrumentation

Features:

  • Low Dropout Voltage: Minimizes power loss and extends battery life by maintaining regulation with minimal input-output voltage differential.
  • Low Quiescent Current: Reduces power consumption in standby mode, further extending battery life.
  • Stable with Ceramic Capacitors: Enables the use of smaller and more cost-effective ceramic capacitors, reducing overall solution size and cost.
  • Short Circuit Protection: Protects the regulator and downstream circuitry from damage caused by output shorts.
  • Over Temperature Protection: Prevents thermal damage to the regulator in high-temperature environments.
  • Small SOT23-5 Package: Allows for compact designs and efficient use of board space.
  • Fixed 2.8V Output Voltage: Provides a precise and reliable voltage source for sensitive electronic components.

Benefits:

  • Extended Battery Life: The combination of low dropout voltage and low quiescent current maximizes the operating time of battery-powered devices.
  • Improved System Reliability: Built-in protection features prevent damage to the regulator and connected circuitry, enhancing overall system reliability.
  • Reduced Solution Size and Cost: Stable operation with ceramic capacitors reduces the need for bulky and expensive tantalum capacitors.
  • Simplified Design: Easy to integrate into various applications due to its stable performance and small package size.
  • Consistent Performance: Provides a stable and accurate 2.8V output voltage under varying load and temperature conditions.

Additional Details:

The SP6205EM5-2.8/TR operates from an input voltage typically up to 6V. The low dropout voltage characteristic allows the regulator to maintain a stable 2.8V output even when the input voltage approaches this level. The device's thermal shutdown feature disables the output if the junction temperature exceeds a safe limit, preventing permanent damage. The /TR suffix signifies that the component is provided in tape and reel packaging, suitable for automated assembly processes.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess