EN
  • EN
  • DE

MAX16963SATEA/V+T

Part No MAX16963SATEA/V+T
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description DUAL 2.2MHZ, LOW-VOLTAGE STEP-DO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 3.6V
Current - Output 1.5A
Frequency - Switching 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (4x4)
Base Product Number MAX16963
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 701974-MAX16963SATEA/V+T
Ultra Librarian 3D Model Ultra Librarian MAX16963SATEA/V+T CAD Model

Description

Maxim Integrated's MAX16963SATEA/V+T Step-Down Converter

The MAX16963SATEA/V+T from Maxim Integrated is a high-efficiency, synchronous step-down DC-DC converter specifically designed to deliver robust performance for automotive and industrial applications. This advanced power management integrated circuit (PMIC) offers a compact solution for converting higher input voltages down to lower output voltages with excellent power efficiency and thermal performance.

Key Features

  • Wide Input Voltage Range: The device can operate over a broad input voltage range from 3.5V to 36V, making it suitable for various automotive and industrial power systems that experience wide voltage fluctuations.
  • High Output Current: It is capable of delivering up to 3A of continuous output current, ensuring sufficient power for demanding loads.
  • Adjustable Output Voltage: The output voltage is adjustable from 1V up to 90% of the input voltage, providing flexibility to power a wide range of devices.
  • High Efficiency: With its synchronous rectification and low quiescent current, the MAX16963SATEA/V+T achieves high efficiency, which is critical for reducing power loss and managing thermal conditions in tightly packed electronic systems.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating, enhancing system reliability and longevity.
  • Space-Saving Package: Offered in a compact, thermally enhanced TDFN package, this step-down converter is designed for space-constrained applications.

Applications

The versatility of the MAX16963SATEA/V+T makes it an ideal choice for a variety of applications, including:

  • Automotive infotainment and navigation systems
  • Automotive cameras and advanced driver assistance systems (ADAS)
  • Industrial control and automation equipment
  • Point-of-load power supplies in distributed power systems

Maxim Integrated's commitment to quality and reliability is evident in the MAX16963SATEA/V+T step-down converter, which is designed to meet the stringent requirements of automotive and industrial environments. With its combination of high efficiency, thermal protection, and a wide input voltage range, this power solution helps engineers to design more reliable and efficient electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0206 $60.3090
36+ $3.2998 $118.7928
55+ $3.1959 $175.7745
75+ $3.0931 $231.9825
97+ $2.9903 $290.0591
130+ $2.6808 $348.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,800 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess