EN
  • EN
  • DE

MAX16995ATPH/V+T

Part No MAX16995ATPH/V+T
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description AUTOMOTIVE LOW-VOLTAGE 6A STEP-D / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Base Product Number MAX16995
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1075038-MAX16995ATPH/V+T
Ultra Librarian 3D Model Ultra Librarian MAX16995ATPH/V+T CAD Model

Description

Maxim Integrated MAX16995ATPH/V+T Automotive Step-Down Converter

The Maxim Integrated MAX16995ATPH/V+T is a high-efficiency, synchronous step-down DC-DC converter designed specifically for automotive applications. This robust component is engineered to meet the stringent requirements of the automotive industry, offering a compact and reliable power solution for various in-vehicle systems.

With an input voltage range of 3.5V to 36V, the MAX16995ATPH/V+T is versatile enough to handle a wide array of automotive power systems. It is particularly well-suited for applications connected directly to the battery, as it can withstand load dump transients up to 42V, ensuring stable operation during voltage spikes that commonly occur in automotive electrical systems.

The device features a high switching frequency of 2.1MHz, which allows for the use of small external components, minimizing the solution footprint and saving valuable space in automotive designs. This high frequency also enables a fast transient response, maintaining steady output voltage during sudden changes in load, which is critical for sensitive electronic systems.

The MAX16995ATPH/V+T is capable of delivering up to 1A of continuous output current, with excellent efficiency that can exceed 90%. This efficiency not only helps reduce power loss and heat generation but also contributes to the overall energy efficiency of the vehicle. The converter also includes a pulse-frequency modulation (PFM) mode for improved efficiency at light loads, further extending the battery life in automotive applications.

Built with safety in mind, the MAX16995ATPH/V+T incorporates a variety of protection features, including overcurrent protection, thermal shutdown, and under-voltage lockout. These protective measures ensure the long-term reliability of the device and the safety of the systems it powers.

The device is available in a 20-pin TQFN package with an exposed pad, which enhances thermal performance and allows for efficient heat dissipation. This packaging makes the MAX16995ATPH/V+T a compact and durable choice for the demanding environments found in automotive applications.

In summary, the Maxim Integrated MAX16995ATPH/V+T is a high-performance, automotive-grade step-down converter that offers a combination of efficiency, reliability, and compact design, making it an ideal power management solution for the modern vehicle's electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.4180 $76.4180
2+ $74.0299 $148.0598
3+ $71.6418 $214.9254
4+ $69.2538 $277.0152
5+ $62.0896 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess