EN
  • EN
  • DE

MAX20004EAFOB/VY+

Part No MAX20004EAFOB/VY+
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 36V 6A AP58 W/ INTEGRATED COMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3.5V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 4A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 17-PowerWFQFN
Supplier Device Package 17-FC2QFN (3.5x3.75)
Base Product Number MAX20004
Standard Package 420 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 973625-MAX20004EAFOB/VY+
Ultra Librarian 3D Model Ultra Librarian MAX20004EAFOB/VY+ CAD Model

Description

Maxim Integrated MAX20004EAFOB/VY+ Automotive Step-Down Converter

The MAX20004EAFOB/VY+ is a high-performance, automotive-grade step-down converter designed by Maxim Integrated to meet the rigorous demands of the automotive industry. This compact and efficient power management solution is ideal for a variety of automotive applications, such as infotainment systems, advanced driver assistance systems (ADAS), and body electronics.

Key Features:

  • High Efficiency: With its advanced synchronous rectification, the MAX20004EAFOB/VY+ offers high efficiency, minimizing heat dissipation and improving overall system reliability.
  • Wide Input Voltage Range: The device operates over a wide input voltage range of 3.5V to 36V, accommodating a variety of automotive battery voltages, including during cold crank and load dump scenarios.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 90% of the input voltage, providing flexibility to power a broad range of automotive electronics.
  • Robust Protection Features: The converter includes features such as overcurrent protection, overtemperature protection, and undervoltage lockout, ensuring safe operation under abnormal operating conditions.
  • Compact Package: Housed in a small 28-pin TSSOP package with an exposed pad, the device is designed for space-constrained applications.
  • Automotive Qualification: The MAX20004EAFOB/VY+ is AEC-Q100 qualified, ensuring that it meets the stringent quality standards required for automotive components.

Applications:

  • Automotive Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Body Electronics
  • Automotive Navigation Systems
  • Power Supplies for Automotive Sensors

The MAX20004EAFOB/VY+ from Maxim Integrated is a testament to the company's commitment to providing robust and efficient power solutions for the automotive industry. With its comprehensive set of features and adherence to automotive standards, this step-down converter is poised to drive innovation and reliability in automotive power management.

For designers and engineers looking for a dependable power solution that can withstand the challenging conditions of automotive environments, the MAX20004EAFOB/VY+ offers the perfect blend of performance, flexibility, and protection.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2136 $50.4952
17+ $5.9188 $100.6196
27+ $5.7339 $154.8153
37+ $5.5489 $205.3093
47+ $5.3640 $252.1080
63+ $4.8091 $302.9733
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess