The MAX31888ALT+T from Analog Devices Inc. is a state-of-the-art temperature sensor designed for precision thermal monitoring. This compact sensor is part of the MAX31888 series, renowned for its high accuracy and low power consumption. It is specifically engineered to cater to the rigorous demands of various applications including medical systems, industrial controls, and consumer products.
Key Features
- High Accuracy: The MAX31888ALT+T offers exceptional accuracy, with a typical accuracy of ±0.25°C from -20°C to +105°C and ±0.65°C from -40°C to +125°C. This makes it suitable for applications that require precise temperature readings.
- Low Power Consumption: Designed for energy-sensitive applications, the device operates with a low supply current, making it ideal for battery-powered devices and systems where power efficiency is critical.
- Wide Operating Range: This sensor operates over a wide temperature range, ensuring reliable performance across diverse environmental conditions.
- Small Footprint: The MAX31888ALT+T comes in a tiny 6-pin µDFN package, making it perfect for space-constrained applications.
- Easy Integration: With an I2C-compatible 2-wire serial interface, this sensor can be easily integrated into existing designs.
Applications
- Medical Systems
- Industrial Controls
- Environmental Monitoring
- Consumer Electronics
- Internet of Things (IoT) Devices
Product Specifications
| Parameter |
Value |
| Accuracy |
±0.25°C (typical) |
| Operating Temperature Range |
-40°C to +125°C |
| Supply Voltage |
1.7V to 3.6V |
| Package |
6-pin µDFN |
| Interface |
I2C-compatible 2-wire |
The MAX31888ALT+T temperature sensor by Analog Devices Inc. is the go-to solution for designers seeking a reliable, precise, and power-efficient temperature sensing component. Whether it's for critical medical equipment or everyday consumer gadgets, this sensor ensures accurate temperature readings and seamless integration into various platforms.