EN
  • EN
  • DE

MAX320EUA+

Part No MAX320EUA+
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST-NOX2 35OHM 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000507-MAX320EUA+
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs)- Interface -Analog Switches, Multiplexers, Demultiplexers
Package Tube
On-State Resistance (Max) 35Ohm
Channel-to-Channel Matching (ΔRon) 300mOhm
Voltage - Supply, Dual (V±) ±2.7V ~ 8V
Switch Time (Ton, Toff) (Max) 150ns, 100ns
Charge Injection 2pC
Channel Capacitance (CS(off) CD(on)) 9pF, 9pF
Crosstalk -85dB @ 1MHz
Ultra Librarian 3D Model Ultra Librarian MAX320EUA+ CAD Model

Description

The MAX320EUA+ from Maxim Integrated is a precision, dual-channel analog switch that offers high-performance solutions for signal routing applications. It is a part of the MAX320 series, known for its reliability and efficiency in managing analog signals. This component is particularly suitable for systems requiring low on-resistance, low leakage currents, and fast switching times.

Key Features

  • Low On-Resistance: The device features a low on-resistance of typically 35 ohms, ensuring minimal signal attenuation and power loss when the switch is closed.
  • Single-Supply Operation: It operates from a single +2V to +12V supply, or dual supplies of ±2V to ±6V, making it versatile for various circuit configurations.
  • Fast Switching: The MAX320EUA+ provides fast switching speeds (tON < 175ns, tOFF < 145ns), which is crucial for applications that require rapid signal changes.
  • Low Power Consumption: With its low power consumption, the device is ideal for portable and battery-powered applications.
  • High Off-Isolation: It offers excellent off-isolation of -75dB at 1MHz, minimizing crosstalk between channels when the switch is in the off state.
  • Low Crosstalk: At -83dB at 1MHz, the device ensures minimal interference between the signals when switching.
  • Extended Temperature Range: The MAX320EUA+ is designed to operate over an extended temperature range, from -40°C to +85°C, accommodating diverse environmental conditions.

Applications

The MAX320EUA+ is well-suited for a wide range of applications, including:

  • Audio and Video Signal Routing
  • Communication Systems
  • Test Equipment
  • Data Acquisition Systems
  • Medical Equipment

With its high precision and robust performance, the MAX320EUA+ from Maxim Integrated stands out as a top choice for designers and engineers looking to improve their signal routing capabilities in compact and demanding environments.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess