EN
  • EN
  • DE

MAX4391ESA

Part No MAX4391ESA
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG LINEAR SWITCHING REG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Step-Up
Output Configuration Negative
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 16.5V
Voltage - Output (Min/Fixed) -4V
Voltage - Output (Max) -20V
Current - Output 150mA (Switch)
Frequency - Switching 100Hz ~ 75kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX4391
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881785-MAX4391ESA
Ultra Librarian 3D Model Ultra Librarian MAX4391ESA CAD Model

Description

MAX4391ESA - Low-Power, Ultra-Small Operational Amplifier from Maxim Integrated

The MAX4391ESA from Maxim Integrated is a high-performance, single operational amplifier (op-amp) designed for battery-powered and portable applications where space and power efficiency are critical. This op-amp combines a wide bandwidth, low noise, and low input bias currents with a low-power consumption profile, making it an ideal choice for a variety of applications, including sensor interfaces, battery-operated equipment, and audio processing.

Key Features

  • Low Power Consumption: The device operates with a quiescent current of just 500µA, which is ideal for extending battery life in portable devices.
  • Wide Supply Voltage Range: The MAX4391ESA is designed to work with a supply voltage range from 2.7V to 5.5V, providing flexibility in various circuit designs.
  • High Bandwidth: With a gain-bandwidth product of 10MHz, this op-amp can handle high-speed signals, making it suitable for video, RF, and IF applications.
  • Low Input Bias Current: The input bias current is typically 1pA, which is beneficial for high-impedance sensor applications and precision circuits.
  • Ultra-Small Package: The MAX4391ESA comes in a space-saving 8-pin SOIC package, which is perfect for compact designs.
  • Rail-to-Rail Output: It provides rail-to-rail output swing, which maximizes the dynamic range in low-voltage applications.

Applications

  • Portable Battery-Powered Devices
  • Sensor Signal Conditioning
  • Audio Processing
  • Data Acquisition Systems
  • Medical Instruments
  • Active Filters and Buffers

The MAX4391ESA's combination of low-power operation, wide bandwidth, and ultra-small footprint makes it an excellent choice for designers looking to optimize their system's performance while conserving space and power. Whether it's for audio amplification, sensor interfacing, or any application requiring a high-performance op-amp, the MAX4391ESA delivers consistent, reliable performance in a tiny package.

You May Also Be Interested in

Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess