EN
  • EN
  • DE
  • IT

MAX5866ETM+

Part No MAX5866ETM+
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 4 CHAN 10BIT 48TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169001-MAX5866ETM+
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog Front End (AFE)
Package Tube
Product Status Active
Number of Bits 10
Number of Channels 4
Voltage - Supply, Analog 2.7V ~ 3.3V
Voltage - Supply, Digital 2.7V ~ 3.3V
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian MAX5866ETM+ CAD Model

Description

Product Overview: MAX5866ETM+ from Analog Devices Inc.

The MAX5866ETM+ is a high-performance, 16-bit, 200Msps digital-to-analog converter (DAC) that is designed to deliver exceptional dynamic performance in a compact 48-pin LQFP package. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this product is ideal for demanding applications that require precise signal generation with high data rates.

Key Features

  • High Resolution: The MAX5866ETM+ offers a 16-bit resolution which ensures fine granularity in the analog output signal, making it suitable for high-precision applications.
  • Fast Data Rates: With a maximum sampling rate of 200Msps (mega samples per second), this DAC is capable of converting digital data into analog signals at high speeds, making it perfect for high-frequency signal generation.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX5866ETM+ is ideal for portable and power-sensitive applications.
  • Integrated Features: The device includes an on-chip 1.25V reference voltage and output buffer, simplifying design and reducing external component requirements.
  • Flexible Interface: It supports a parallel LVCMOS/LVTTL-compatible data interface, allowing for easy integration with a variety of digital systems.
  • Programmable: Users can program the full-scale output current from 2mA to 20mA, providing flexibility for different system requirements.

Applications

The MAX5866ETM+ is versatile and can be used in a wide range of applications, including:

  • Wireless Infrastructure
  • Instrumentation
  • Imaging Systems
  • Communications Equipment
  • Automated Test Equipment (ATE)

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability, and the MAX5866ETM+ is no exception. Customers can expect robust performance and dedicated support, including comprehensive technical documentation and customer service. Whether for industrial, commercial, or research and development use, the MAX5866ETM+ offers a blend of performance and reliability that engineers and designers can trust for their critical signal processing needs.

For detailed specifications, application notes, and support resources, please visit the official Analog Devices Inc. website or contact their support team directly.

You May Also Be Interested in

Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $19.0388
Texas Instruments
IC DIGITAL COPIER 10BIT 56TSSOP / Channel AFE Bit
Lowest to $34.9780
Analog Devices Inc.
IC AFE 3 CHAN 19BIT 56LFCSP
Lowest to $26.9279
Texas Instruments
Lowest to $16.6015
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Maxim Integrated
FULL-DUPLEX ANALOG FRONT-END
Lowest to $10.9251
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Texas Instruments
Lowest to $5.2618

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess