EN
  • EN
  • DE

MAX86140ENP+T

Part No MAX86140ENP+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Specialized Sensors
Description SENSOR OXIMETER/HEART RATE SPI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201772-MAX86140ENP+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Sensors, Transducers -Specialized Sensors
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Sensor Type Oximeter/Heart Rate
Output Type SPI
Operating Temperature -40°C ~ 85°C (TA)
Base Product Number MAX86140
Ultra Librarian 3D Model Ultra Librarian MAX86140ENP+T CAD Model

Description

Maxim Integrated MAX86140ENP+T: A High-Performance Optical Sensor Solution

The MAX86140ENP+T from Maxim Integrated is a sophisticated optical sensor designed to deliver precise biometric information through photoplethysmogram (PPG) and electrocardiogram (ECG) signal detection. This integrated module is an essential component for wearable health and fitness gadgets, enabling the monitoring of vital signs such as heart rate and blood oxygen levels with clinical-grade accuracy.

Key Features

  • Dual-Mode Sensor: The MAX86140ENP+T operates in both PPG and ECG modes, providing versatility for different health monitoring applications.
  • High Sensitivity: With its advanced optical design, this sensor offers high SNR (Signal-to-Noise Ratio), ensuring accurate measurements even in low-signal scenarios.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX86140ENP+T operates efficiently, extending the battery life of portable devices.
  • Compact Size: The small form factor of the sensor package allows for integration into space-constrained wearable devices without compromising performance.

Applications

  • Wearable Fitness Trackers
  • Smart Watches
  • Health Monitoring Bands
  • Medical Monitoring Devices

The MAX86140ENP+T is optimized for ease of use, with built-in algorithms that simplify the process of signal extraction and analysis. This enables product designers to focus on creating innovative health monitoring features without the need for extensive signal processing expertise.

Maxim Integrated's commitment to quality and performance is evident in the MAX86140ENP+T, making it a top choice for developers looking to incorporate reliable biometric sensing into their products. Whether for consumer fitness tracking or medical-grade applications, the MAX86140ENP+T delivers the precision and reliability needed to keep users informed about their health.

You May Also Be Interested in

NXP / Nexperia
FXTH871511D - TPMS 7X7 1500kPa X
Lowest to $22.1100
ON Semiconductor
IC LASER MONITOR FRONT 8-ODCSP
Lowest to $5.8209
Maxim Integrated
IC INTEGRATED CIRCUIT
Lowest to $3.5412
Amphenol Advanced Sensors
SENSOR TURBIDITY PHOTOTRANSISTOR
Need more? Email Us
NXP / Nexperia
IC SENSOR MULTICHIP Z-AXIS 24QFN
Lowest to $7.8805
NXP / Nexperia
SENSOR TIRE PRESSURE RF
Need more? Email Us
LEM
Signal Conditioners & Signal Converters
Need more? Email Us
Amphenol Advanced Sensors
SENSOR TURBIDITY PHOTOTRANSISTOR
Need more? Email Us
Maxim Integrated
3RD GEN HIGH-ACCURACY PULSE OXIM / Oximeter/Heart Rate Sensor I2C Output
Lowest to $196.2407

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7499 $68.2497
6+ $18.6666 $111.9996
9+ $18.0833 $162.7497
12+ $17.5000 $210.0000
15+ $16.9166 $253.7490
20+ $15.1666 $303.3320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,560 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess