EN
  • EN
  • DE

MAX889TESA

Part No MAX889TESA
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description INVERTING CHARGE PUMP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Step-Down
Output Configuration Negative
Topology Charge Pump
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) -2.5V
Voltage - Output (Max) -5.5V
Current - Output 200mA
Frequency - Switching 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX889
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 830038-MAX889TESA
Ultra Librarian 3D Model Ultra Librarian MAX889TESA CAD Model

Description

The MAX889TESA is a high-efficiency, voltage inverter designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact device is engineered to convert a positive voltage in the range of +1.5V to +5.5V to the corresponding negative voltage with minimal power loss. It is an ideal solution for applications requiring a small, efficient, and reliable negative voltage generation, such as OLED displays, sensor modules, and portable consumer electronics.

Key Features

  • Wide Input Voltage Range: The device operates with an input voltage from +1.5V to +5.5V, making it versatile for various power supply scenarios.
  • High Power Efficiency: With its integrated MOSFET switches, the MAX889TESA offers high power efficiency, which is crucial for battery-operated devices.
  • Low Quiescent Current: The low quiescent current draw helps to preserve battery life, which is essential for portable applications.
  • Compact SOT23-8 Package: The small form factor of the SOT23-8 package allows the MAX889TESA to be used in space-constrained applications without sacrificing performance.
  • Capacitor-Based Operation: The device uses only two external capacitors for the voltage conversion process, reducing the complexity and cost of the overall design.

Applications

The MAX889TESA is suitable for a wide range of applications where a negative voltage rail is required. Its small size and high efficiency make it particularly useful in:

  • Portable Battery-Powered Devices
  • OLED Display Power Supplies
  • Data Acquisition Systems
  • Operational Amplifier Power Supplies
  • Handheld Medical Devices

Reliability and Support

Maxim Integrated is known for their commitment to quality and reliability. The MAX889TESA is built to meet high standards, ensuring stable performance across its operational temperature range and a long product lifespan. Additionally, Maxim Integrated provides comprehensive technical support and documentation, including datasheets, application notes, and design resources to facilitate the integration of the MAX889TESA into your projects.

You May Also Be Interested in

Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 20WQFN
Lowest to $1.9126
Recom Power
DC DC CONVERTER 9V 2W / Isolated Module DC DC Converter 1 Output 9V 222mA 10.8V - 13.2V Input
Need more? Email Us
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $26.1134
Analog Devices Inc.
EVAL BOARD FOR LT8619 / LT8619 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Lowest to $112.3429
Microsemi Corporation
IC REG DL BUCK/LINEAR 38MLPQ
Lowest to $0.9656
Texas Instruments
DC DC CONVERTER 8V 200W / Isolated Module DC DC Converter 1 Output 8V 25A 36V - 75V Input
Need more? Email Us
Infineon Technologies
IC REG CHARGEPUMP/LINEAR DPAK-5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6689 $51.3579
27+ $3.8309 $103.4343
41+ $3.7111 $152.1551
56+ $3.5914 $201.1184
73+ $3.4717 $253.4341
97+ $3.1126 $301.9222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess