EN
  • EN
  • DE

MAX8954EWN+T

Part No MAX8954EWN+T
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC SW P-CH HS 8-SOIC / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX8954
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 215630-MAX8954EWN+T
Ultra Librarian 3D Model Ultra Librarian MAX8954EWN+T CAD Model

Description

Product Overview: MAX8954EWN+T by Maxim Integrated

The MAX8954EWN+T is a high-performance, step-down converter from Maxim Integrated, designed to deliver exceptional efficiency and power management for a variety of applications. This component is a part of Maxim Integrated's extensive line of power conversion and management ICs, which are renowned for their reliability, precision, and innovative features.

Key Features

  • High Efficiency: The MAX8954EWN+T boasts a high-efficiency synchronous step-down DC-DC converter, ensuring minimal power loss during operation and extending battery life in portable devices.
  • Adjustable Output: It offers an adjustable output voltage range, providing flexibility for different system requirements and allowing for precise power delivery to the load.
  • Thermal Protection: With built-in thermal overload protection, the device safeguards itself and the system from damage due to excessive heat.
  • Power-Save Mode: The IC includes a power-save mode that reduces quiescent current, optimizing power consumption during light-load conditions.
  • Compact Package: The MAX8954EWN+T comes in a space-saving, 28-pin TQFN package, making it ideal for space-constrained applications.

Applications

The versatile nature of the MAX8954EWN+T allows it to be used in a wide array of applications, including:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wireless and DSL modems
  • Point-of-load power supplies
  • Embedded systems

Technical Specifications

  • Input Voltage Range: The device operates over a wide input voltage range, catering to various power sources and battery chemistries.
  • Switching Frequency: It features a high switching frequency, which allows for smaller external components, reducing the overall footprint and bill of materials.
  • Current Capability: The MAX8954EWN+T can deliver substantial continuous output current, supporting demanding loads.
  • Lead-Free and RoHS Compliant: The product is manufactured using environmentally friendly materials, complying with lead-free and RoHS standards.

Maxim Integrated's MAX8954EWN+T is an excellent choice for designers looking for a robust, efficient, and compact power management solution. Its combination of features and versatility makes it an integral component in modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1515 $61.5150
23+ $5.0474 $116.0902
36+ $4.8891 $176.0076
49+ $4.7320 $231.8680
64+ $4.5738 $292.7232
85+ $4.1014 $348.6190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,990 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess