EN
  • EN
  • DE

MUX-28FT

Part No MUX-28FT
Manufacturer Analog Devices Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1081175-MUX-28FT
Categories OEM Parts(M-N)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MUX-28FT CAD Model

Description

Analog Devices Inc. presents the MUX-28FT, a precision analog multiplexer that exemplifies innovation and reliability in the field of signal processing. This advanced component is designed to cater to a wide range of applications, including data acquisition systems, test equipment, and communication systems, where multiple signal channels need to be analyzed or monitored simultaneously.

Key Features

  • High Channel Count: The MUX-28FT offers a significant number of input channels, allowing for extensive data collection and signal routing without the need for additional components.
  • Low On-Resistance: This multiplexer boasts a low on-resistance, ensuring minimal signal attenuation and preserving the integrity of the signal path.
  • Low Crosstalk: Engineered to minimize interference between channels, the MUX-28FT guarantees high signal fidelity, which is crucial in precision applications.
  • Wide Voltage Range: Flexibility is key with the MUX-28FT, as it supports a broad range of operating voltages, making it suitable for various logic levels and system requirements.
  • High-Speed Operation: Designed for rapid switching between channels, this multiplexer can keep pace with demanding, high-frequency applications.

Applications

The MUX-28FT is a versatile component that can be integrated into an array of systems. Its high channel count and performance make it an ideal choice for:

  • Medical instrumentation, where precision and reliability are non-negotiable.
  • Industrial control systems, where robustness and durability are required.
  • Automated test equipment (ATE), where efficiency and speed are critical.
  • Data acquisition systems (DAQ), where accuracy and fast throughput are essential.

Technical Specifications

Parameter Value
Number of Channels 28
On-Resistance Specified at the datasheet
Operating Voltage Range Specified at the datasheet
Switching Speed Specified at the datasheet

The MUX-28FT is a testament to Analog Devices Inc.'s commitment to providing high-quality, high-performance components that push the boundaries of what's possible in electronic design. For detailed specifications, application notes, and support resources, please refer to the official product datasheet.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 40POS 2.54MM / Connector Header Through Hole 40 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
Switch, Rotary, Tht, 10X10, 10 Pos, 3X3
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Meled
Lowest to $0.1103
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
NDK
Need more? Email Us
Micro Commercial Co
TRANS NPN 25V 0.5A SOT23 / Bipolar (BJT) Transistor 25 V 500 mA 150MHz 300 mW Surface Mount SOT-23
Lowest to $0.0477
Samtec Inc.
CONN HDR .050" 5POS / Connector Header Through Hole 5 position 0.050" (1.27mm)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess