EN
  • EN
  • DE

OP07JH

Part No OP07JH
Manufacturer Analog Devices Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083172-OP07JH
Categories OEM Parts(O-R)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP07JH CAD Model

Description

The OP07JH from Analog Devices Inc. is a monolithic operational amplifier featuring high precision performance. Known for its ultra-low offset voltage and drift over temperature, the OP07JH is an ideal choice for applications requiring precision and long-term stability. This operational amplifier is a continuation of the OP07 family, which has set standards for low-offset voltage in amplifiers.

Key Features

  • Ultra-Low Offset Voltage: The OP07JH boasts an impressive offset voltage that is typically less than 75 µV, making it one of the best choices for applications where accuracy is paramount.
  • Very Low Offset Voltage Drift: With a temperature coefficient as low as ±0.3 µV/°C, the OP07JH ensures minimal drift over a wide temperature range, maintaining accuracy even under fluctuating conditions.
  • High Input Impedance: The high input impedance minimizes loading on the input signal source, making the OP07JH suitable for use with high-impedance sensors.
  • Low Noise: The operational amplifier has a low noise density, contributing to a clean and precise signal amplification, which is crucial for sensitive electronics and instrumentation.
  • Wide Supply Range: It operates with a dual supply voltage ranging from ±3V to ±18V, providing flexibility in various power supply configurations.

Applications

The OP07JH is versatile and can be employed in a variety of applications, including:

  • Precision data systems
  • Instrumentation
  • Strain gauge amplifiers
  • Analog computing
  • Signal conditioning
  • Thermocouple amplifiers

Reliability and Performance

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the OP07JH is no exception. This precision operational amplifier is designed to meet the stringent requirements of professional electronic equipment. The combination of low offset, low drift, and high stability makes the OP07JH an excellent choice for any application that demands the highest level of precision and long-term reliability.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Lowest to $0.3269
Murata Electronics North America
Need more? Email Us
Qorvo US Inc.
Lowest to $1.9589
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.5V 300MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Need more? Email Us
Ricoh
Lowest to $0.5747
Qualcomm
Lowest to $3.2640
Renesas Electronics America
Microcontrollers for Automotive Low-end Instrument Clusters
Need more? Email Us
Pericom
Lowest to $3.9178
Qorvo US Inc.
RF Switch, SPDT, .7 to 2.7 GHz, .15 dB to 0.5 dB IL, 23 dB Iso, 1.5 x 1.1 mm, 10 Pin Laminate, RF Antenna Switch
Lowest to $0.6537

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess