EN
  • EN
  • DE

OP10AY883Q

Part No OP10AY883Q
Manufacturer Analog Devices Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1205525-OP10AY883Q
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP10AY883Q CAD Model

Description

The OP10AY883Q from Analog Devices Inc. is a high-performance operational amplifier that delivers precision and reliability. This component is designed to meet the stringent requirements of military and aerospace applications, as indicated by its 883Q quality level. It is a part of Analog Devices' industry-leading portfolio of linear products, which are known for their excellence in signal processing.

Key Features

  • High Precision: The OP10AY883Q offers exceptional accuracy and stability, making it ideal for applications requiring precise signal amplification.
  • Wide Operating Range: This operational amplifier operates over a broad range of voltages, providing versatility in various circuit configurations.
  • Low Noise Performance: With its low noise characteristics, the OP10AY883Q ensures a clean signal amplification, which is crucial for sensitive electronic systems.
  • Durable Construction: Built to meet military specifications, this device is robust and can withstand harsh environments, ensuring reliable performance under extreme conditions.

Applications

The OP10AY883Q is suited for a wide range of applications, including:

  • High-precision instrumentation
  • Aerospace and defense electronics
  • Analog signal processing
  • Data acquisition systems
  • Control systems

Technical Specifications

The operational amplifier features several technical specifications that highlight its performance:

  • Supply Voltage: The device can be powered by a dual supply voltage or a single supply voltage, offering design flexibility.
  • Temperature Range: It operates over a military temperature range, ensuring consistent performance in extreme temperatures.
  • Package: The OP10AY883Q comes in a hermetically sealed package, which protects the internal circuitry from environmental factors.

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products that meet the rigorous demands of their customers. The OP10AY883Q operational amplifier is no exception, with its compliance to military standards for quality and reliability, ensuring that it is a trusted choice for critical applications.

You May Also Be Interested in

Amd
Need more? Email Us
Infineon Technologies
Need more? Email Us
NANYA
Need more? Email Us
Intel
Need more? Email Us
Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
Lumberg
RST-5-612-2M - Lumberg RST 5-612/2M, Micro (M12), Single Ended Cordset, Male, Straight, 5-pole, 22 AWG, yellow PVC...
Need more? Email Us
Thomas & Betts
Sk RD10161NP Nyl Rng NO8AWG NO8STUD
Need more? Email Us
Rockwell
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess