EN
  • EN
  • DE

OP17FZ

Part No OP17FZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1 CIRCUIT 8CERDIP / J-FET Amplifier 1 Circuit 8-CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 50V/µs
Gain Bandwidth Product 28 MHz
Current - Input Bias 30 pA
Voltage - Input Offset 400 µV
Current - Supply 4.6mA
Voltage - Supply Span (Min) 44 V
Voltage - Supply Span (Max) 44 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CERDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 262765-OP17FZ
Ultra Librarian 3D Model Ultra Librarian OP17FZ CAD Model

Description

The OP17FZ from Analog Devices Inc. is a high-precision operational amplifier that offers a perfect blend of low noise and high speed, making it an ideal choice for a wide range of applications. This operational amplifier is designed to cater to the needs of professional-grade circuits where stability, accuracy, and reliability are of paramount importance.

Key Features

  • Low Offset Voltage: The OP17FZ boasts an ultra-low input offset voltage, which greatly enhances the accuracy of the signal processing, allowing for precise measurements and control in critical applications.
  • High Gain Bandwidth: With its high gain bandwidth product, this operational amplifier can handle a wide range of frequencies, ensuring that it can be used in both low and high-speed systems without compromising performance.
  • Low Noise: The device is engineered to have low noise characteristics, which is crucial in applications where signal integrity is essential, such as audio processing or sensitive instrumentation.
  • Stable with High Capacitive Loads: OP17FZ is designed to be stable when driving capacitive loads, which is often a challenge for many operational amplifiers. This feature makes it versatile and reliable in complex circuit designs.

Applications

The OP17FZ is suitable for a variety of applications that require high precision and stability. These include:

  • Instrumentation amplifiers
  • Active filters
  • Data acquisition systems
  • Professional audio equipment
  • Strain gauge amplifiers
  • Thermocouple amplifiers
  • Industrial process controls

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the OP17FZ is no exception. Each unit is rigorously tested to ensure it meets the high standards expected from a leading semiconductor manufacturer. The OP17FZ is available in a variety of packages, including the industry-standard 8-pin DIP, making it easy to integrate into existing designs or new projects.

Conclusion

With its superior performance and versatility, the OP17FZ from Analog Devices Inc. stands out as an exceptional choice for designers looking for a reliable and precise operational amplifier. Whether it's for professional audio, precision instrumentation, or any other application that demands the utmost in performance, the OP17FZ is sure to exceed expectations.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9030 $59.4180
15+ $8.1254 $121.8810
23+ $7.8725 $181.0675
31+ $7.6184 $236.1704
40+ $7.3643 $294.5720
53+ $6.6020 $349.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess