EN
  • EN
  • DE

OP270EJ8

Part No OP270EJ8
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features General Purpose Amplifier 2 Circuit - 8-CERDIP
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 8-CDIP (0.300", 7.62mm)
Case / Package 8-CERDIP
Family Name OP270
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 161-OP270EJ8INACTIVE, 161-OP270EJ8-ND, 161-OP270EJ8
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929606-OP270EJ8
Ultra Librarian 3D Model Ultra Librarian OP270EJ8 CAD Model

Description

The OP270EJ8 is a high-performance operational amplifier (op-amp) from Analog Devices Inc., designed to offer precision and low noise in a wide range of applications. This dual op-amp is known for its stability and ease of use, making it a go-to choice for engineers and designers who require reliable performance in their electronic circuits.

Key Features

  • Low Noise: The OP270EJ8 features exceptionally low voltage noise of 5 nV/√Hz at 1 kHz, which makes it ideal for audio applications and other sensitive instrumentation that require a clean signal.
  • High Precision: With its low offset voltage and drift, this op-amp ensures high accuracy in measurement and control systems.
  • Wide Bandwidth: Offering a gain bandwidth product of 5 MHz, the OP270EJ8 is capable of handling a broad range of frequencies, suitable for multiple applications.
  • Dual Supply Operation: It can operate from dual supplies of ±5 V to ±15 V, or from a single supply of 10 V to 30 V, providing flexibility in various circuit configurations.

Applications

The OP270EJ8 is versatile and can be used in numerous applications, including:

  • High-quality audio preamplifiers and mixers
  • Precision data acquisition systems
  • Active filters and signal conditioning
  • Professional microphones and audio equipment
  • Instrumentation amplifiers

Package and Quality

The OP270EJ8 is available in an 8-lead PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting on printed circuit boards. This packaging is widely used and preferred for prototyping and small production runs due to its ease of handling and soldering.

Analog Devices Inc. is known for its commitment to quality, and the OP270EJ8 is no exception. It is manufactured under stringent quality control measures to ensure reliability and performance consistency, making it a trusted choice for both commercial and industrial applications.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to consult the official datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2800 $73.1200
8+ $14.9990 $119.9920
12+ $14.5303 $174.3636
17+ $14.0616 $239.0472
22+ $13.5929 $299.0438
29+ $12.1866 $353.4114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess