Product Overview: OP37AZ/883Q - Precision Operational Amplifier
The OP37AZ/883Q from Analog Devices Inc. is a high-precision operational amplifier that offers the perfect balance of speed and stability. Designed to meet stringent military standards, this component is part of the 883Q product series, which is known for its reliability and performance in extreme conditions.
With its ultra-low offset voltage and drift, the OP37AZ/883Q ensures accurate signal amplification without significant deviation over time, making it an ideal choice for high-performance instrumentation, data acquisition systems, and precision filters. The device's fast settling time makes it suitable for applications requiring quick response times, such as digital-to-analog converters (DACs) and sample-and-hold circuits.
The operational amplifier boasts a high gain bandwidth product and low noise, providing clean amplification for high-fidelity audio applications and sensitive measurement equipment. Its high input impedance and low input bias current minimize the impact on signal sources, preserving the integrity of the original signal.
This component operates over a wide range of supply voltages, from ±5V to ±22V, allowing for flexible integration into various circuit designs. The OP37AZ/883Q is encapsulated in a hermetically sealed ceramic DIP (Dual In-line Package), ensuring its performance in harsh environments, including those with high humidity and temperature extremes.
Key features of the OP37AZ/883Q include:
- Low Offset Voltage: 25 µV Max
- Low Offset Voltage Drift: 0.6 µV/°C Max
- High Gain Bandwidth: 63 MHz Typ
- High Open-Loop Gain: 1.8 Million Typ
- Fast Settling Time: 350 ns to 0.01%
- Low Noise: 3 nV/√Hz @ 10 kHz Typ
The OP37AZ/883Q is a testament to Analog Devices Inc.'s commitment to providing high-quality components that meet the rigorous demands of military and aerospace applications. Its precision and durability make it a standout choice for engineers looking to enhance the performance of their high-end systems.