EN
  • EN
  • DE

OP37G-514

Part No OP37G-514
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 341118-OP37G-514
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP37G-514 CAD Model

Description

The OP37G-514 from Analog Devices Inc. is a high-performance precision operational amplifier that provides a perfect blend of speed and accuracy in a single chip, making it an ideal choice for a wide range of applications. Designed for professional and industrial uses, this operational amplifier delivers exceptional performance with a low noise figure and minimal offset voltage.

Key Features

  • Low Noise: The OP37G-514 has a low voltage noise density of only 3 nV/√Hz at 1 kHz, which makes it suitable for high-fidelity audio applications and sensitive instrumentation that require a clean signal amplification.
  • High Speed: With a slew rate of 2.8 V/μs and a gain bandwidth product of 63 MHz, this op-amp can handle fast signals without lag, ensuring high-speed performance in feedback and control systems.
  • Low Input Offset Voltage: A low input offset voltage of 25 μV max and low offset voltage drift of 0.6 μV/°C max contribute to the precision of the OP37G-514, making it reliable for precision measurement and automation tasks.
  • High Open-Loop Gain: The device boasts a high open-loop gain of over 1 million (160 dB), which is beneficial for applications requiring high levels of amplification without significant loss of accuracy.

Applications

The versatility of the OP37G-514 allows it to be used in a variety of contexts, including:

  • Professional Audio Equipment
  • Precision Data Acquisition Systems
  • Active Filters
  • Instrumentation Amplifiers
  • Process Control
  • Medical Imaging Systems

Product Specifications

Parameter Value Supply Voltage ±5 V to ±15 V Operating Temperature Range -55°C to +125°C Package Type TO-99 Mounting Type Through Hole

With its robust design and stringent quality control, the OP37G-514 precision operational amplifier from Analog Devices Inc. stands out as a reliable component for demanding precision applications.

You May Also Be Interested in

Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Texas Instruments
IC OPAMP
Lowest to $1.9645
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9360 $58.7200
48+ $2.4093 $115.6464
75+ $2.3343 $175.0725
103+ $2.2592 $232.6976
133+ $2.1830 $290.3390
177+ $1.9577 $346.5129
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess