EN
  • EN
  • DE

OP421BY/883C

Part No OP421BY/883C
Manufacturer Analog Devices Inc.
Catalog OEM Parts (O - R)
Description Quad, 30-V, 1.2-MHz, 3-mV offset voltage operational amplifier with -55°C to 125°C 14-CDIP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023385-OP421BY/883C
Categories OEM Parts(O-R)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP421BY/883C CAD Model

Description

The OP421BY/883C is a high-performance precision operational amplifier from the renowned manufacturer Analog Devices Inc. This device is specifically designed to offer a blend of high precision, excellent stability, and reliability, making it an ideal choice for demanding applications in military, aerospace, and industrial markets.

Key Features

  • High Precision: The OP421BY/883C offers outstanding precision with a low offset voltage and drift over temperature, ensuring accurate signal amplification and processing in critical applications.
  • Wide Bandwidth: This operational amplifier provides a wide bandwidth, which is essential for handling a broad range of signals without distortion, making it suitable for high-speed data acquisition and control systems.
  • Stable Performance: Designed with stability in mind, the OP421BY/883C maintains its performance characteristics over a wide range of operating conditions, including temperature variations and supply fluctuations.
  • Robust Construction: The device is built to meet stringent military specifications (883C), ensuring it can withstand harsh environments and provide reliable operation in extreme conditions.

Applications

The versatility of the OP421BY/883C makes it an excellent choice for a variety of applications, including:

  • Precision instrumentation
  • Data acquisition systems
  • Flight control systems
  • Satellite systems
  • Navigation and guidance systems

Technical Specifications

The OP421BY/883C boasts a range of technical specifications that highlight its capabilities:

  • Low Offset Voltage
  • Low Voltage Drift
  • Wide Supply Voltage Range
  • High Common-Mode Rejection Ratio (CMRR)
  • High Power Supply Rejection Ratio (PSRR)

In summary, the OP421BY/883C from Analog Devices Inc. represents a top-tier choice for engineers and designers who require a reliable and precise operational amplifier for their mission-critical applications. Its adherence to military standards and its robust feature set ensure that it delivers consistent and dependable performance where it matters most.

You May Also Be Interested in

Ricoh
IC Smc Volt Reg 3V
Lowest to $0.2610
Sharp Microelectronics
Need more? Email Us
Eaton / Cutler Hammer
Need more? Email Us
Chilisin
Lowest to $0.0084
Murata Electronics North America
Need more? Email Us
Ricoh
Lowest to $0.5747
Fairchild/ON Semiconductor
Lowest to $0.3269
Renesas Electronics America
OPTOISOLATOR 2.5KV TRANS 4SOIC / Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP
Lowest to $0.5218
Pericom
Lowest to $3.9178

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess