EN
  • EN
  • DE

OP467GPZ

Part No OP467GPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 28MHZ 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 350 V/μs
Gain Bandwidth Product (GBP) 28MHz
Current - Input Bias 150nA
Voltage - Input Offset 200μV
Operating Supply Current 8mA
Supply Voltage - Operating ±4.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 025939-OP467GPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP467GPZ CAD Model

Description

Product Overview: OP467GPZ by Analog Devices Inc.

The OP467GPZ is a high-performance operational amplifier (op-amp) designed and manufactured by the renowned Analog Devices Inc., an industry leader in precision signal processing technology. This op-amp is part of a family of devices that are known for their exceptional speed, low noise, and precision, making them ideal for a wide range of applications, including medical instrumentation, audio processing, and industrial control systems.

Key Features

  • High Speed: The OP467GPZ boasts a fast settling time, which allows for quick response to signal changes, making it suitable for high-speed data acquisition and signal processing applications.
  • Low Noise: With its low-noise characteristics, this op-amp provides clean amplification of signals, ensuring minimal distortion and preserving signal integrity, particularly important in audio and instrumentation applications.
  • High Precision: The device offers excellent linearity and low offset voltage, which translates to high precision in amplification tasks, essential for measurement and control systems.
  • Wide Bandwidth: The OP467GPZ features a wide bandwidth, enabling it to handle a broad range of frequencies without compromising performance, making it versatile across various applications.
  • Quad Configuration: This op-amp comes in a quad configuration, providing four independent amplifiers in a single package, which is space-saving and cost-effective for designs requiring multiple op-amps.

Applications

  • Medical Instrumentation
  • Professional Audio Equipment
  • Test and Measurement Systems
  • Industrial Process Controls
  • Analog Filters

The OP467GPZ is housed in a 14-pin PDIP (Plastic Dual In-line Package), ensuring easy integration into a variety of circuit boards. Its robust design and adherence to stringent quality standards make it a reliable choice for engineers and designers looking to improve system performance with a trusted operational amplifier.

Analog Devices Inc. provides comprehensive technical support and documentation for the OP467GPZ, including detailed datasheets, application notes, and design resources, to assist in the seamless integration of the op-amp into your projects. Whether you're designing a sophisticated audio interface, precision instrumentation, or any system requiring high-performance signal amplification, the OP467GPZ is a solid choice that combines functionality, reliability, and innovation.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.2517 $98.5034
3+ $40.4117 $121.2351
4+ $39.1488 $156.5952
6+ $37.8860 $227.3160
7+ $36.6231 $256.3617
10+ $32.8345 $328.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,236 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess