The OP491GSZ-REEL7 is a high-performance, quad operational amplifier offered by Analog Devices Inc., a renowned leader in the field of precision high-performance integrated circuits. This product is designed to meet a wide range of applications including active filters, data and telecommunications, and many other electronic systems requiring high-level signal conditioning.
Key Features
- Precision Performance: The OP491GSZ-REEL7 delivers exceptional accuracy and stability, which is essential for applications requiring precise signal amplification and conditioning.
- Low Power Consumption: With its low power requirements, this op-amp is an excellent choice for battery-powered devices and other applications where power efficiency is critical.
- Quad Operational Amplifier: This device integrates four independent op-amps in a single package, providing a compact solution for designs that require multiple amplifiers.
- Wide Supply Range: The OP491GSZ-REEL7 operates over a wide range of supply voltages, making it versatile for various electronic systems.
- Surface-Mount Package: Supplied in a surface-mount package, it is suitable for high-density mounting and is ideal for modern PCB designs.
Product Specifications
| Parameter |
Value |
| Manufacturer |
Analog Devices Inc. |
| Product Category |
Operational Amplifiers - Op Amps |
| RoHS |
Yes |
| Mounting Style |
SMD/SMT |
| Package / Case |
SOIC-14 |
| Number of Channels |
4 Channel |
| Output Type |
Rail-to-Rail |
| Supply Voltage - Max |
36 V |
| Supply Voltage - Min |
3 V |
| Operating Temperature Range |
-40°C to +125°C |
The OP491GSZ-REEL7 is provided in tape and reel packaging for automated assembly processes, ensuring a reliable supply for mass production requirements. Its combination of features makes it an excellent choice for designers who require a high-quality, reliable, and versatile quad operational amplifier.