The OP727AR is a high-precision operational amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This operational amplifier is well-suited for applications that demand stability and accuracy over a wide range of operating conditions.
Key Features
- Low Offset Voltage: The OP727AR boasts an ultra-low offset voltage, which significantly reduces voltage errors in circuits, enhancing overall system accuracy.
- High Gain Bandwidth: With a high gain bandwidth product, this op-amp can handle a broad spectrum of frequencies, making it versatile for various signal processing tasks.
- Low Noise: It exhibits low noise performance, which is critical for applications where signal integrity is paramount, such as audio processing or medical instrumentation.
- Stable with Capacitive Loads: The device is designed to remain stable with capacitive loads, a feature that is essential for maintaining performance in feedback and filter circuits.
- Single or Dual Supply Operation: The OP727AR can operate from a single supply or dual supplies, providing flexibility in different circuit configurations and simplifying power supply design.
Applications
The operational amplifier is widely used in an array of applications that require high precision and reliability. Some of the typical applications include:
- Instrumentation amplifiers
- Precision filters
- Data acquisition systems
- Professional audio equipment
- Medical devices
- Analog-to-digital converters
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality, and the OP727AR is no exception. It is built to meet stringent industry standards, ensuring high reliability and performance consistency. Engineers and designers can trust this operational amplifier to deliver precise results in critical applications.
Technical Specifications
| Parameter |
Value |
| Offset Voltage |
Typically < 75 µV |
| Gain Bandwidth Product |
4 MHz |
| Noise |
3 nV/√Hz @ 1 kHz |
| Supply Voltage Range |
±2.5 V to ±18 V |
| Operating Temperature Range |
-40°C to +85°C |
For detailed specifications and application support, visit Analog Devices Inc. or contact their customer service for further assistance.