EN
  • EN
  • DE

REF194GSZ-REEL7

Part No REF194GSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.5V 8SOIC / V-Ref Precision 4.5V 30mA 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series REF19
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 4.5V
Output Current 30mA
Tolerance ±0.22%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 45μVp-p
Voltage - Input 4.75 V ~ 15 V
Operating Supply Current 45μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 793094-REF194GSZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name REF194
Introduction Date January 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian REF194GSZ-REEL7 CAD Model

Description

Product Overview: REF194GSZ-REEL7

The REF194GSZ-REEL7 is a high-precision voltage reference component manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is designed for applications requiring a stable and accurate voltage reference. It is commonly used in data conversion, precision measurement, and power supply control systems.

Key Features

  • Output Voltage: The REF194GSZ-REEL7 provides a fixed output voltage of 4.096V, which is ideal for 12-bit data converters, ensuring high accuracy in analog-to-digital conversions.
  • Low Temperature Coefficient: It boasts a low temperature coefficient, minimizing voltage variation over a wide temperature range and ensuring reliable performance in varying environmental conditions.
  • High Output Current: This voltage reference can supply up to 10mA of output current, accommodating a broad range of load conditions.
  • Low Dropout Voltage: The device features a low dropout voltage, making it suitable for battery-powered applications and systems with limited headroom.
  • Wide Operating Temperature Range: It operates efficiently across an extended temperature range, making it versatile for use in both industrial and commercial environments.
  • Package Type: The REF194GSZ-REEL7 is available in a surface-mount SOIC package, which is conducive to automated assembly processes and saves board space.
  • Supply Voltage Range: It supports a wide supply voltage range, providing flexibility in various circuit designs.

Applications

The REF194GSZ-REEL7 is ideal for high-precision applications, including:

  • Precision data acquisition systems
  • Battery-powered equipment
  • Industrial control systems
  • Medical and scientific instrumentation
  • Portable test equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the REF194GSZ-REEL7 is no exception. It is designed to meet stringent industry standards, ensuring long-term stability and performance for critical applications.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0352 $54.3168
21+ $4.9519 $103.9899
32+ $4.7972 $153.5104
44+ $4.6424 $204.2656
56+ $4.4877 $251.3112
75+ $4.0235 $301.7625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess