EN
  • EN
  • DE

REF198GRUZ

Part No REF198GRUZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Precision Micropower, Low Dropout Voltage References
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series REF19
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 4.096V
Output Current 30mA
Tolerance ±0.24%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 40μVp-p
Voltage - Input 4.5 V ~ 15 V
Operating Supply Current 45μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1242305-REF198GRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name REF198
Introduction Date January 01, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian REF198GRUZ CAD Model

Description

Analog Devices Inc. Presents REF198GRUZ: Precision Voltage Reference

Analog Devices Inc., a renowned leader in the semiconductor industry, introduces the REF198GRUZ, a high-precision voltage reference component designed for applications requiring a stable and accurate voltage source. The REF198GRUZ is part of Analog Devices' family of high-performance voltage references that offer a combination of features suitable for a wide range of applications including data acquisition systems, measurement devices, and industrial control systems.

Key Features of REF198GRUZ

  • High Accuracy: The REF198GRUZ boasts an impressive initial accuracy, ensuring precise voltage regulation for sensitive electronic circuits.
  • Low Temperature Coefficient: With its excellent temperature stability, this voltage reference minimizes variations in output voltage due to changes in ambient temperature, making it ideal for environments with fluctuating conditions.
  • Wide Operating Range: The component operates over a broad range of input voltages and temperatures, providing versatility and reliability across different power supplies and operational climates.
  • Low Dropout Voltage: This feature allows the REF198GRUZ to maintain accurate output even with minimal difference between input and output voltages, enhancing its efficiency in low-headroom applications.
  • Low Noise: It exhibits low output noise, which is critical for precision analog circuits, ensuring signal integrity and system performance.
  • Long-Term Stability: The REF198GRUZ demonstrates excellent long-term stability, a testament to its robust design and high-quality manufacturing processes, which translates to reliable performance over the product's lifespan.

Applications

The versatility of the REF198GRUZ makes it suitable for a variety of applications, including but not limited to:

  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instrumentation
  • Industrial control systems
  • Precision power supplies

Technical Specifications

The REF198GRUZ comes in a compact package and has been engineered to meet rigorous industry standards. For detailed technical specifications, designers and engineers are encouraged to consult the comprehensive datasheet provided by Analog Devices Inc.

With its combination of high accuracy, reliability, and versatility, the REF198GRUZ from Analog Devices Inc. stands as a superior choice for professionals seeking a dependable voltage reference for their high-precision electronic designs.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3747 $56.8735
11+ $9.3331 $102.6641
17+ $9.0415 $153.7055
23+ $8.7498 $201.2454
30+ $8.4582 $253.7460
40+ $7.5832 $303.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,238 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess