EN
  • EN
  • DE

REF43BZ/883C

Part No REF43BZ/883C
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description 2.5V VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 10 mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 10Hz to 10kHz 10µVrms
Voltage - Input 40V
Current - Supply 450µA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CERDIP
Base Product Number REF43
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 931939-REF43BZ/883C
Ultra Librarian 3D Model Ultra Librarian REF43BZ/883C CAD Model

Description

The REF43BZ/883C from Analog Devices Inc. is a high-precision voltage reference chip that offers a stable and accurate voltage for a wide array of applications. This component is designed to ensure reliability and performance, making it an ideal choice for critical systems that require a consistent voltage reference.

Key Features

  • Output Voltage: The REF43BZ/883C provides a fixed output voltage, ensuring a stable reference for your system's needs.
  • High Accuracy: With its precision design, this voltage reference maintains a high level of accuracy, minimizing errors in your application.
  • Low Temperature Coefficient: The device features a low temperature coefficient, which means that the output voltage remains stable across a wide range of temperatures, enhancing the reliability of your system.
  • Wide Operating Range: It operates effectively across a broad spectrum of supply voltages, making it versatile for various applications.
  • Hermetically Sealed: The REF43BZ/883C is hermetically sealed, providing protection against environmental factors and ensuring long-term stability and performance.
  • Military Grade: As part of the 883C series, this product meets stringent military specifications for electronic components, offering enhanced durability and resilience.

Applications

The REF43BZ/883C is suitable for a range of applications that require a stable voltage reference, such as:

  • Precision data converters
  • Industrial instrumentation
  • Medical devices
  • High-end audio equipment
  • Military and aerospace systems

Product Specifications

Parameter Value
Output Voltage Fixed
Accuracy High
Temperature Coefficient Low
Supply Voltage Range Wide
Package Type Hermetically Sealed
Military Specifications 883C

For engineers and designers looking for a reliable voltage reference that meets high standards of accuracy and stability, the REF43BZ/883C from Analog Devices Inc. is an outstanding choice that combines performance with durability.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.6119 $64.6119
2+ $53.0149 $106.0298
3+ $51.3582 $154.0746
5+ $49.7015 $248.5075
6+ $48.0447 $288.2682
7+ $43.0746 $301.5222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess