The SSM2017P is a state-of-the-art audio preamplifier solution designed by Analog Devices Inc., a leader in high-performance analog technology. This product is engineered to offer exceptional sound quality and performance for professional audio applications. The SSM2017P is an ideal choice for microphone preamplifiers, mixing consoles, and any audio processing application where low noise and high gain are required.
Key Features
- Low Noise Performance: The SSM2017P boasts an ultra-low noise figure, making it perfect for high-fidelity audio systems where clarity and detail are paramount.
- High Gain Range: With a flexible gain range, the device can accommodate a variety of input signal levels, ensuring optimal performance across different audio sources.
- Integrated Design: This preamplifier integrates several functions into a single package, reducing the need for external components and simplifying the design process.
- Phantom Power Capability: The SSM2017P supports phantom power, commonly required for professional-grade microphones, providing versatility in various audio setups.
Applications
The SSM2017P is designed for a wide range of audio applications, including:
- Professional Microphone Preamplifiers
- Broadcast Equipment
- Studio Mixing Consoles
- Audio Processing Equipment
Technical Specifications
The technical specifications of the SSM2017P include:
- Supply Voltage: ±4V to ±18V
- Input Noise: 0.8nV/√Hz, max
- Gain Range: 0dB to 60dB
- Total Harmonic Distortion (THD): Very low
- Package: PDIP, 8-lead
Conclusion
With its superior noise performance, high gain range, and integrated features, the SSM2017P from Analog Devices Inc. is an exceptional choice for professional audio engineers and enthusiasts alike. Its robust design and flexibility make it a go-to preamplifier for those seeking the best in audio amplification technology.