EN
  • EN
  • DE

SSM2210PZ

Part No SSM2210PZ
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Description Audio Dual Matched NPN Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1259432-SSM2210PZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSM2210PZ CAD Model

Description

The SSM2210PZ is a high-performance audio dual matched NPN transistor from the renowned manufacturer, Analog Devices Inc. This precision device is designed to meet the demanding requirements of professional audio applications, offering exceptional sound quality and reliability.

Key Features

  • Matched Transistor Pair: The SSM2210PZ features a pair of transistors that are precisely matched in DC and AC characteristics, ensuring high fidelity and low noise performance in audio circuits.
  • Low Noise: With an outstanding low noise figure, this product is ideal for audio preamplifiers and other sensitive audio circuitry where noise performance is critical.
  • High Gain Bandwidth: The device offers a high gain bandwidth product, making it suitable for a wide range of audio frequencies without compromising on clarity or detail.
  • Excellent Thermal Tracking: The thermal tracking capabilities of the SSM2210PZ allow for stable performance over a range of temperatures, which is vital for maintaining sound quality in varying environmental conditions.

Applications

The SSM2210PZ is versatile and can be used in a variety of audio applications, including:

  • Microphone Preamplifiers
  • Phono Preamplifiers
  • Audio Mixing Consoles
  • Professional Audio Equipment
  • High-Quality Audio Amplifiers

Package and Quality

This product comes in a PZ-style package, which is known for its compact size and robustness, making it suitable for space-constrained applications without sacrificing performance. Analog Devices Inc. is committed to the highest standards of quality, ensuring that the SSM2210PZ meets stringent industry specifications for performance and reliability.

Conclusion

In the world of professional audio, where every nuance matters, the SSM2210PZ stands out as a component that can be relied upon to deliver pristine audio reproduction. Its precise matching, low noise, and high fidelity make it an excellent choice for audio enthusiasts and professionals alike. For those seeking the best in audio transistor technology, the SSM2210PZ by Analog Devices Inc. is a clear frontrunner.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess