SSM2211CPZ Audio Amplifier by Analog Devices Inc.
The SSM2211CPZ is a high-quality audio amplifier integrated circuit designed and manufactured by the renowned Analog Devices Inc. This product is part of their extensive portfolio of audio solutions, tailored to deliver exceptional sound quality and reliability for a wide range of applications.
Key Features:
- Output Power: The SSM2211CPZ offers an impressive output power of 1.5 W into 8 Ω loads, making it suitable for driving small speakers in personal audio systems, portable devices, and more.
- Low Distortion: With its low total harmonic distortion plus noise (THD+N) of 0.1% at 1 kHz, this amplifier ensures clear and precise audio reproduction.
- High Efficiency: The device operates with high efficiency, minimizing power loss and ensuring optimal performance for battery-powered applications.
- Single-Supply Operation: The SSM2211CPZ is designed for single-supply operation, ranging from 5 V to 12 V, which simplifies circuit design and reduces component count.
- Thermal Protection: It includes built-in thermal shutdown protection to safeguard the IC from overheating, thereby enhancing its longevity and reliability.
- Compact Packaging: The amplifier comes in a compact 8-lead CPZ package, making it an excellent choice for space-constrained applications.
Applications:
The SSM2211CPZ is versatile and can be used in various audio applications, including:
- Portable Speakers
- Desktop Audio Systems
- Battery-Powered Audio Devices
- Musical Instruments
- Personal Computers and Multimedia Devices
Technical Specifications:
- Manufacturer: Analog Devices Inc.
- Part Number: SSM2211CPZ
- Product Category: Audio Amplifiers
- RoHS: Compliant
- Mounting Style: Surface Mount
- Package / Case: 8-lead CPZ
Overall, the SSM2211CPZ from Analog Devices Inc. is a robust and high-performance audio amplifier that combines power, efficiency, and compactness, making it an ideal choice for designers looking to enhance the audio experience in their products.