EN
  • EN
  • DE

TMP06ARTZ-500RL7

Part No TMP06ARTZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description ±0.5°C Accurate PWM Temperature Sensor in 5-Lead SC-70 | SENSOR DIGITAL -40C-150C SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 150°C
Output Type PWM
Supply Voltage (V) 3V ~ 5.5V
Features One-Shot
Accuracy - Highest (Lowest) ±2°C (±5°C)
Test Condition 0°C ~ 70°C (-40°C ~ 150°C)
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number TMP06
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1270769-TMP06ARTZ-500RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP06ARTZ-500RL7 CAD Model

Description

Introducing the TMP06ARTZ-500RL7 Temperature Sensor from Analog Devices Inc.

The TMP06ARTZ-500RL7 is a cutting-edge temperature sensor designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This precision sensor is an integral component for a wide array of applications where accurate temperature monitoring is crucial, including industrial systems, consumer electronics, and medical devices.

Key Features:

  • High Accuracy: The TMP06ARTZ-500RL7 offers excellent accuracy, ensuring reliable temperature readings that are critical for system control and protection.
  • Wide Temperature Range: This sensor operates effectively across a broad temperature range, making it versatile for various environments and conditions.
  • Low Power Consumption: Designed with energy efficiency in mind, it consumes minimal power, which is essential for battery-powered applications.
  • Compact Size: The small footprint of the TMP06ARTZ-500RL7 allows for easy integration into space-constrained designs without compromising performance.
  • Robust Design: Analog Devices Inc. has engineered this sensor to be robust and reliable, ensuring long-term stability and performance in demanding applications.

Technical Specifications:

  • Package: The sensor comes in a SOT-23-6 package, which is suitable for surface-mounted design considerations.
  • Output Type: It features a digital output, which simplifies the interface with microcontrollers and other digital systems.
  • Supply Voltage: The TMP06ARTZ-500RL7 operates at a supply voltage that supports common system power rails, enhancing compatibility with various circuits.

The TMP06ARTZ-500RL7 from Analog Devices Inc. is not just a temperature sensor; it is a testament to precision engineering, offering unparalleled performance in temperature sensing. Whether you're developing sophisticated industrial systems, innovative consumer products, or advanced medical equipment, the TMP06ARTZ-500RL7 provides the reliability and accuracy you need to ensure optimal operation and safety.

Choose the TMP06ARTZ-500RL7 for your next project and experience the difference that quality and expertise can make in temperature sensing technology.

You May Also Be Interested in

Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Analog Devices Inc.
SENSOR TEMP ANLG VOLT TO-92-3
Lowest to $6.5292
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
ON Semiconductor
+-1C Remote and Local System Temperature Monitor | SENSOR DIGITAL 0C-100C 8SOIC
Lowest to $0.7041
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Microchip Technology
SENSOR DIGITAL -40C-125C 16QFN
Need more? Email Us
Analog Devices Inc.
Temp Sensor Analog 2-Pin CFPAK Tray | IC TEMP TRANSDUCER 2-TERM 2FPACK
Lowest to $134.3284

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6215 $50.5935
22+ $4.6125 $101.4750
34+ $4.4684 $151.9256
47+ $4.3242 $203.2374
60+ $4.1801 $250.8060
81+ $3.7477 $303.5637
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess