EN
  • EN
  • DE

TMP35FSZ-REEL

Part No TMP35FSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description IC SENSOR TEMP 2.7/5.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel
Product Status Active
Sensor Type Analog, Local
Sensing Temperature - Local 10°C ~ 125°C
Output Type Analog Voltage
Voltage - Supply 2.7V ~ 5.5V
Resolution 10mV/°C
Features Shutdown Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition 25°C (10°C ~ 125°C)
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TMP35
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 527035-TMP35FSZ-REEL
Ultra Librarian 3D Model Ultra Librarian TMP35FSZ-REEL CAD Model

Description

Product Overview: TMP35FSZ-REEL from Analog Devices Inc.

The TMP35FSZ-REEL is a precision centigrade temperature sensor from Analog Devices Inc., which offers a linear temperature proportional voltage output. This remarkable sensor requires no external calibration to provide typical accuracies of ±1°C at +25°C and ±2°C over the -40°C to +125°C temperature range. It is designed to provide a direct reading in Celsius without necessitating any additional signal conditioning.

The TMP35FSZ-REEL operates from a single supply voltage ranging from 2.7V to 5.5V, making it ideal for battery-powered systems as well as traditional wired circuits. The low supply current of less than 50 µA (and low self-heating of less than 0.1°C in still air) ensures minimal impact on system power and temperature equilibrium.

This device comes in a convenient reel packaging, which is typically used for automated assembly processes, ensuring efficient and reliable integration into production lines. Its small size and low power consumption make it an excellent choice for portable and space-constrained applications such as environmental control systems, thermal protection, handheld devices, and temperature monitoring within electronic equipment.

Key Features:

  • Linear temperature-to-voltage output conversion
  • Operating voltage range: 2.7V to 5.5V
  • Accuracy: ±1°C at 25°C, ±2°C over -40°C to +125°C
  • Low quiescent current: <50 µA
  • Low self-heating
  • Calibrated directly in Celsius
  • Less than 1Ω dynamic impedance

Applications:

  • Environmental control systems
  • Thermal protection and management
  • Battery management
  • Industrial process control
  • Portable consumer devices
  • Temperature monitoring systems within electronics

The TMP35FSZ-REEL temperature sensor is an essential component for a wide range of applications that require reliable and accurate temperature readings. With its straightforward integration, low power consumption, and precise calibration, it represents a smart choice for designers looking to enhance their thermal management solutions.

You May Also Be Interested in

Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $5.9335
Texas Instruments
±1°C TEMPERATURE SENSOR with Series-R, η-Factor, and Automatic Beta Compensation
Lowest to $0.7612
Texas Instruments
±1°C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $2.8757
Texas Instruments
Digital Temperature Sensor with Two-Wire Interface
Lowest to $0.2123
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $3.6600
Maxim Integrated
12-Bit Plus Sign Temperature Sensors with SMBus/I2C-Compatible Serial Interface | SENSOR DIGITAL -55C-150C 8SOIC
Need more? Email Us
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Lowest to $6.5283
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $27.0833
ON Semiconductor
Dual Channel Temperature Sensor and Overtemperature Alarm | SENSOR DIGITAL 0C-127C 10MSOP
Lowest to $3.2640

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess