EN
  • EN
  • DE

TMP35GRT-REEL7

Part No TMP35GRT-REEL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT SOT-23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Sensor Type Analog, Local
Sensing Temperature - Local 10°C to 125°C
Output Type Analog Voltage
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 10mV/°C
Features Shutdown Mode
Accuracy - Highest (Lowest) ±3°C (±4°C)
Testing Conditions 25°C (10°C to 125°C)
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 112057-TMP35GRT-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP35GRT-REEL7 CAD Model

Description

Product Overview: TMP35GRT-REEL7

The TMP35GRT-REEL7 is a precision centigrade temperature sensor from Analog Devices Inc., designed to provide a direct Celsius (Centigrade) temperature reading with no need for external calibration. This temperature sensor offers a linear output proportional to the ambient temperature and is characterized for operation over a temperature range of -40°C to +125°C.

The TMP35GRT-REEL7 is available in a 3-lead SOT-23 package, making it suitable for space-constrained applications. It is designed to deliver a 10mV/°C scale factor, providing a high level of accuracy without requiring any external components. The device operates from a single 2.7V to 5.5V supply, drawing a low quiescent current, typically only 50μA, which minimizes the power requirements for battery-powered systems.

Key Features

  • Accuracy: The TMP35GRT-REEL7 offers an accuracy of ±2°C at room temperature and ±3°C over the full -40°C to +125°C temperature range.
  • Low Voltage Operation: The device can operate at voltages as low as 2.7V, making it ideal for portable and battery-operated equipment.
  • Low Power Consumption: With a quiescent current of just 50μA, the TMP35 is optimized for power-sensitive applications.
  • Linear Output: The sensor provides a linear output of 10mV/°C, allowing for easy interfacing with reading circuitry without complex conversions.
  • No External Calibration: The TMP35 does not require any external calibration to provide typical accuracies.
  • Wide Operating Temperature Range: This sensor can accurately read temperatures from -40°C up to +125°C, suitable for a variety of environments.
  • Robust Package: The SOT-23 package is not only compact but also robust for industrial applications.

Applications

The TMP35GRT-REEL7 is versatile and can be used across a wide spectrum of applications. It is particularly well-suited for environmental control systems, thermal protection, and industrial process control. Additionally, it can be implemented in HVAC systems, battery management, and inside consumer electronics to monitor temperature for optimized performance and safety.

With its ease of use, low power consumption, and accurate temperature readings, the TMP35GRT-REEL7 from Analog Devices Inc. is an excellent choice for designers looking for a reliable and cost-effective temperature sensing solution.

You May Also Be Interested in

Texas Instruments
±1°C TEMPERATURE SENSOR with Series-R, η-Factor, and Automatic Beta Compensation
Lowest to $0.7612
Texas Instruments
Infrared Thermopile Sensor in Chip-Scale Package
Need more? Email Us
Maxim Integrated
1-Wire Digital Temperature Sensor with 1Kb Lockable EEPROM | SENSOR DIGITAL -55C-125C 8UMAX
Lowest to $8.8374
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Need more? Email Us
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $5.9335
Maxim Integrated
±1°C Accurate 8-Channel Temperature Sensor | SENSOR DIGITAL -40C-125C 24TQFN
Lowest to $5.8692
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Lowest to $6.5283
Analog Devices Inc.
Voltage Output Temperature Sensor with Signal Conditioning | SENSOR ANALOG -50C-150C 8SOIC
Lowest to $32.6253
Microchip Technology
Digital Temperature Sensor with SPI™ Interface | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $0.2945

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3185 $53.0960
37+ $2.7229 $100.7473
57+ $2.6378 $150.3546
79+ $2.5527 $201.6633
102+ $2.4677 $251.7054
136+ $2.2124 $300.8864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,998 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess