EN
  • EN
  • DE

TMP35GT9Z

Part No TMP35GT9Z
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT TO-92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Bulk
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local 10°C to 125°C
Output Type Analog Voltage
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 10mV/°C
Features Shutdown Mode
Accuracy - Highest (Lowest) ±3°C (±4°C)
Testing Conditions 25°C (10°C to 125°C)
Temperature Range - Operating -40°C to 150°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 083674-TMP35GT9Z
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP35GT9Z CAD Model

Description

Introducing the TMP35GT9Z Temperature Sensor from Analog Devices Inc.

The TMP35GT9Z is a precision centigrade temperature sensor brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This sensor provides a voltage output that is linearly proportional to the Celsius (Centigrade) temperature, making it an ideal choice for low-cost applications that require precise temperature monitoring.

Key Features:

  • Linear Temperature Sensing: The TMP35GT9Z offers a linear temperature coefficient of 10 mV/°C, ensuring accurate and consistent readings across the entire operating temperature range.
  • Wide Operating Range: Designed to operate over a temperature range of -40°C to +125°C, this sensor is versatile enough for a wide array of environments and applications.
  • Low Supply Voltage: It operates from a single 2.7 V to 5.5 V supply, making it suitable for battery-powered devices and energy-efficient systems.
  • No External Calibration: The device is pre-calibrated by Analog Devices and does not require any additional calibration, ensuring ease of use and reliability.
  • Low Current Draw: With a quiescent current of less than 50 µA, the TMP35GT9Z minimizes power consumption, which is critical for portable and remote sensing applications.

Applications:

The TMP35GT9Z is a versatile component that can be integrated into a wide range of applications, including:

  • Environmental control systems
  • Thermal protection and management in electronic systems
  • Battery management
  • HVAC systems
  • Medical and scientific instrumentation

Easy Integration:

With its small form factor and low power requirements, the TMP35GT9Z is easy to integrate into existing designs. It is available in a TO-92 package, which is widely used and easy to handle in both prototyping and production environments. The simplicity of the analog output can be interfaced directly with a microcontroller's analog-to-digital converter (ADC), simplifying the design and reducing the need for complex circuitry.

When accuracy, reliability, and cost are important, the TMP35GT9Z from Analog Devices Inc. is the go-to temperature sensor for engineers and designers across various industries. It stands out as a robust solution for precise temperature measurements in a compact and energy-efficient package.

You May Also Be Interested in

Maxim Integrated
12-Bit Plus Sign Temperature Sensors with SMBus/I2C-Compatible Serial Interface | SENSOR DIGITAL -55C-150C 8SOIC
Need more? Email Us
Analog Devices Inc.
Voltage Output Temperature Sensor with Signal Conditioning | SENSOR ANALOG -50C-150C 8SOIC
Lowest to $32.6253
Analog Devices Inc.
13-Bit, 0.5C Accurate, MicroPower Digital Temperature Sensor in 6-Lead SOT-23 | SENSOR DIGITAL -40C-150C 8MSOP
Lowest to $6.6437
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8VSSOP
Lowest to $2.8264
Analog Devices Inc.
SENSOR DIGITAL -40C-120C 16QSOP
Lowest to $5.2271
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23
Lowest to $8.7314
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Lowest to $6.5283
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm™ Technology | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $2.8299
Microchip Technology
Digital Temperature Sensor with SPI™ Interface | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $0.2945

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4352 $51.4816
19+ $5.2802 $100.3238
30+ $5.1152 $153.4560
41+ $4.9502 $202.9582
53+ $4.7852 $253.6156
70+ $4.2901 $300.3070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 328 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess