EN
  • EN
  • DE

VT357FCR-ADJ-005

Part No VT357FCR-ADJ-005
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description INTEGRATED CIRCUIT / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number VT357
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 987827-VT357FCR-ADJ-005
Ultra Librarian 3D Model Ultra Librarian VT357FCR-ADJ-005 CAD Model

Description

Maxim Integrated Product Overview: VT357FCR-ADJ-005

The VT357FCR-ADJ-005 is a high-performance voltage regulator module designed by Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This product is tailored for applications requiring precise voltage regulation and outstanding reliability. The VT357FCR-ADJ-005 stands out for its adjustable output voltage feature, providing design flexibility and compatibility with a wide range of electronic devices.

Key Features

  • Adjustable Output Voltage: This voltage regulator allows users to set the output voltage to their specific needs, ensuring compatibility with various applications and optimizing power efficiency.
  • High Efficiency: With its advanced design, the VT357FCR-ADJ-005 maintains high efficiency across a broad range of operating conditions, reducing power loss and heat generation.
  • Low Dropout: The low dropout characteristic of this regulator makes it ideal for applications where the supply voltage is very close to the output voltage, further enhancing its efficiency.
  • Thermal Protection: Built-in thermal protection prevents damage to the module and the connected components by shutting down the regulator in the event of excessive temperature rise.
  • Compact Design: The small form factor of the VT357FCR-ADJ-005 makes it suitable for space-constrained applications without compromising on performance.

Applications

The versatility of the VT357FCR-ADJ-005 makes it an ideal choice for a variety of applications, including but not limited to:

  • Battery-powered devices
  • Portable consumer electronics
  • Wireless communication systems
  • Embedded systems
  • Power supply modules

Reliability and Quality Assurance

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The VT357FCR-ADJ-005 is no exception, undergoing rigorous testing and quality control measures to ensure it performs to specifications under varying conditions. With the backing of Maxim Integrated's reputation, users can trust this voltage regulator to provide a stable and dependable power source for their critical applications.

Overall, the VT357FCR-ADJ-005 from Maxim Integrated is a testament to the company's dedication to offering advanced power management solutions that cater to the evolving needs of modern electronics.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess