EN
  • EN
  • DE

AIC1734-30CXATR

Part No AIC1734-30CXATR
Manufacturer Analog Intergrations Corporation
Catalog Hard To Find
Description 300mA Low Dropout Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Intergrations Corporation
Win Source Part Number 1143138-AIC1734-30CXATR
Manufacturer Homepage www.analog.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AIC1734-30CXATR CAD Model

Description

The AIC1734-30CXATR is a low-dropout (LDO) linear regulator manufactured by Analog Intergrations Corporation. It's designed to provide a stable and accurate 3.0V output voltage from a higher input voltage. This regulator is ideally suited for a variety of applications requiring a regulated voltage supply, such as portable electronics, microcontrollers, and other voltage-sensitive components.

Applications

  • Portable Devices: Powers various components in smartphones, tablets, and other battery-powered devices.
  • Microcontroller Power: Provides a stable 3.0V supply for microcontrollers, ensuring reliable operation.
  • Wireless Communication: Used in wireless communication modules to power RF transceivers and other components.
  • Sensor Power: Supplies a regulated voltage to sensors, ensuring accurate and reliable measurements.
  • Low-Voltage Logic: Powers low-voltage logic circuits and other digital components.

Features

  • Fixed 3.0V Output: Provides a stable and accurate 3.0V output voltage.
  • Low Dropout Voltage: Operates with a low dropout voltage, maximizing efficiency in battery-powered applications.
  • Low Quiescent Current: Minimizes power consumption when the output is lightly loaded or in standby mode.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • Stable with Ceramic Capacitors: Designed to be stable with ceramic output capacitors, reducing the overall solution size and cost.
  • Small Package: Available in a small SOT-23-5 or similar package for space-constrained applications.

Benefits

  • Stable Power Supply: Ensures stable and reliable operation of powered devices.
  • Extended Battery Life: Low quiescent current helps extend battery life in portable applications.
  • Overload Protection: Protects against overcurrent and thermal overload conditions.
  • Ease of Use: Simple design with minimal external components required.
  • Compact Size: Small package size makes it suitable for use in compact electronic devices.
  • Improved Efficiency: Low dropout voltage maximizes power efficiency in battery-powered applications.

The AIC1734-30CXATR is designed for efficient and stable 3.0V power delivery in a variety of applications. Its low quiescent current is particularly beneficial in battery-powered devices, extending battery life. The regulator's protection features, including overcurrent and thermal shutdown, ensure the reliability and safety of the application. The compatibility with ceramic capacitors contributes to a reduced solution size and cost. This regulator is suitable for applications where a stable and efficient 3.0V supply is critical for optimal performance of the connected components.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,920 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess