EN
  • EN
  • DE

AM20P15-160D

Part No AM20P15-160D
Manufacturer Analog Power
Catalog Hard To Find
Description P-Channel 150-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Power
Win Source Part Number 1143423-AM20P15-160D
Manufacturer Homepage www.analogpowerinc.com/index.html
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AM20P15-160D CAD Model

Description

The Analog Power AM20P15-160D is a P-Channel enhancement mode power MOSFET designed for load switching and power management applications. It is particularly suited for use in portable devices and battery-powered systems where efficiency and low on-resistance are critical.

Applications:

  • Battery Management Systems (BMS): Used for load switching and protection in battery-powered devices.
  • Power Management Circuits: Employed in DC-DC converters and power regulation circuits for efficient power switching.
  • Load Switching Applications: Controlling power to various loads in electronic systems.
  • Portable Electronics: Ideal for smartphones, tablets, laptops, and other portable devices where small size and low power consumption are essential.
  • DC-DC Converters: Used as switching elements in DC-DC voltage conversion.

Features:

  • P-Channel MOSFET: Simplifies gate drive requirements and control circuitry.
  • Low On-Resistance (RDS(on)): Minimizes power loss and enhances efficiency.
  • Low Gate Threshold Voltage: Operates with low voltage logic levels for easy interfacing.
  • High Current Capability: Handles high load currents effectively.
  • Surface Mount Package: Compact package for space-saving designs.
  • Fast Switching Speed: Enables efficient switching in high-frequency applications.
  • Lead-Free Finish: Complies with environmental standards.

Benefits:

  • Increased Efficiency: Low on-resistance reduces power dissipation, leading to improved efficiency.
  • Extended Battery Life: Low power consumption extends the battery life of portable devices.
  • Simplified Design: P-Channel configuration simplifies gate drive circuitry design.
  • Compact Size: Surface mount package allows for use in high-density designs.
  • Reliable Performance: Robust design ensures reliable operation in a variety of applications.

Additional Details:

The AM20P15-160D comes in a surface-mount package. The specific RDS(on) is a key parameter, ensuring minimal power loss during operation. The device is designed to operate within a specified temperature range, typically from -55°C to +150°C. The gate-source voltage (VGS) is rated for a maximum value, and exceeding this rating can damage the MOSFET. The continuous drain current (ID) indicates the maximum current the device can safely handle. The device's thermal resistance is also an important consideration for thermal management in higher power applications.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess