EN
  • EN
  • DE

XC0900EH-03SR

Part No XC0900EH-03SR
Manufacturer Anaren
Catalog OEM Parts (T - Z)
Description XC0900EH 03SR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1001151-XC0900EH-03SR
Categories OEM Parts(T-Z)
Manufacturer Anaren
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC0900EH-03SR CAD Model

Description

The XC0900EH-03SR is a surface mount quadrature hybrid coupler manufactured by Anaren. This coupler divides an input signal into two output signals with equal amplitude and a 90-degree phase difference. It is designed for use in a wide range of RF and microwave applications where signal splitting, combining, or phase shifting is required.

Applications:

  • Balanced Amplifiers: Used to combine the outputs of two amplifiers, improving output power and linearity.
  • Image Reject Mixers: Implemented to suppress unwanted image frequencies in mixer circuits.
  • Phase Shifters: Functions as a phase shifter in various communication and radar systems.
  • Beamforming Networks: Used in phased array antennas to control the direction of the radiated beam.
  • Test and Measurement Equipment: Employed in signal generators and network analyzers.

Features:

  • Quadrature Outputs: Provides two output signals with a 90-degree phase difference.
  • Low Insertion Loss: Minimizes signal attenuation through the coupler.
  • High Isolation: Provides good isolation between the input and isolated ports.
  • Surface Mount Package: Easy to integrate into printed circuit boards.
  • Broadband Performance: Operates effectively over a wide frequency range.

Benefits:

  • Improved Amplifier Performance: Enhances the power and linearity of balanced amplifiers.
  • Enhanced Mixer Performance: Suppresses unwanted frequencies in image reject mixers.
  • Flexible Signal Processing: Enables precise control of signal phase and amplitude.
  • Simplified System Design: Easy to integrate into existing systems due to its compact size and high performance.
  • Increased System Reliability: Robust design ensures stable performance over a wide range of operating conditions.

Additional Details:

The XC0900EH-03SR is typically supplied in a surface-mount package. Specific technical specifications include its operating frequency range, insertion loss, isolation, amplitude balance, and phase balance. Proper impedance matching is critical for optimal performance. It is also important to ensure that the coupler is operated within its specified power and temperature ranges to maintain reliability. Consult the datasheet for detailed electrical and mechanical characteristics.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess