EN
  • EN
  • DE

UPC2918BT-E2-AZ

Part No UPC2918BT-E2-AZ
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description 3 Terminal Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020278-UPC2918BT-E2-AZ
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC2918BT-E2-AZ CAD Model

Description

The Renesas uPC2918BT-E2-AZ is a low-dropout (LDO) voltage regulator. LDO regulators are designed to provide a stable output voltage even when the input voltage is only slightly higher than the desired output voltage. They are commonly used in battery-powered devices and other applications where efficiency and low noise are critical.

Applications

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supplies
  • Sensor power supplies
  • Noise-sensitive applications

Features

  • Low Dropout Voltage: Maintains a stable output voltage even with a small input-output voltage differential.
  • Low Quiescent Current: Minimizes current consumption when the regulator is not actively supplying load current, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current draw.
  • Thermal Shutdown: Prevents overheating and damage to the regulator in high-temperature conditions.
  • Stable with Ceramic Capacitors: Designed to be stable with ceramic output capacitors, reducing the size and cost of the application.
  • Adjustable Output Voltage: Some versions may offer adjustable output voltage via external resistors.

Benefits

  • Extended Battery Life: Low quiescent current minimizes battery drain, extending the operating time of battery-powered devices.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable operation of connected devices.
  • Protection Features: Overcurrent protection and thermal shutdown protect the regulator and connected devices from damage.
  • Simplified Design: Stable with ceramic capacitors, reducing the size and cost of the application.
  • Low Noise Operation: Minimizes noise and ripple on the output voltage, making it suitable for noise-sensitive applications.

Additional Details

The uPC2918BT-E2-AZ requires a stable input voltage and appropriate output capacitance to ensure stable operation. The output capacitor should be a low-ESR (Equivalent Series Resistance) ceramic capacitor for optimal performance. The thermal resistance of the regulator's package and the ambient temperature should be considered to prevent overheating. Detailed information on component selection, layout considerations, and thermal management can be found in the device's datasheet. Proper grounding and decoupling techniques are crucial for minimizing noise and ensuring stable operation. The specific output voltage, dropout voltage, and quiescent current ratings can be found in the product's datasheet.

You May Also Be Interested in

Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Agere Systems
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess