EN
  • EN
  • DE
  • IT

XC1900E-03S

Part No XC1900E-03S
Manufacturer Anaren
Catalog RF Directional Coupler
Description HYBRID COUPLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Anaren
Packaging Reel - TR
Status Active
Coupler Type Standard
Frequency 1.7GHz to 2GHz
Applications General Purpose
Insertion Loss 0.12dB
Maximum Power Dissipation 120W
Isolation 25dB
Case / Package SMD
Win Source Part Number 1118517-XC1900E-03S
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian XC1900E-03S CAD Model

Description

The Anaren coupler is a high-performance electronic component designed for general-purpose applications.

  • Frequency Range: 1.7GHz to 2GHz
  • Coupler Type: Standard
  • Insertion Loss: 0.12dB
  • Isolation: 25dB
  • Maximum Power Dissipation: 120W
  • Package: SMD
  • Package: Reel (2k pieces)
  • Category: RF/IF and RFID
  • Status: Active

You May Also Be Interested in

Anaren
RF DIR COUPLER 400-900MHZ 0805
Lowest to $0.7725
Mini-Circuits
Lowest to $7.6535
AVX Corp/Kyocera Corp
DIRECTIONAL COUPLER / RF Directional Coupler
Lowest to $0.5150
M/A-Com Technology Solutions
E-Series RF 20dB Coupler
Lowest to $4.5949
Anaren
RF DIR COUPLER 2GHZ-4GHZ SMD / RF Directional Coupler Cellular 2GHz ~ 4GHz 20dB ± 1.5dB 25W 4-SMD, No Lead
Lowest to $3.4944
L3 Narda-MITEQ
DIRECTIONAL COUPLER ASSY / RF Directional Coupler
Need more? Email Us
Mini-Circuits
RF DIR CPLR 824MHZ-2.525GHZ 6SMD
Lowest to $6.9164
Alpha Industries
90 Degree Hybrid 1.85-1.99 GHz
Lowest to $12.4587
Mini-Circuits
RF DIR COUPLER 10MHZ-1.5GHZ 5SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3218 $53.1488
37+ $2.7256 $100.8472
57+ $2.6404 $150.5028
79+ $2.5552 $201.8608
102+ $2.4701 $251.9502
136+ $2.2145 $301.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,608 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess