EN
  • EN
  • DE

XC2100E-03SR

Part No XC2100E-03SR
Manufacturer Anaren
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anaren
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842610-XC2100E-03SR
Ultra Librarian 3D Model Ultra Librarian XC2100E-03SR CAD Model

Description

The XC2100E-03SR is a surface-mount quadrature hybrid coupler manufactured by Anaren. These couplers are designed for a wide range of applications requiring precise signal splitting and combining while maintaining excellent phase and amplitude balance.

Applications:

  • Wireless communication systems: Used in base stations, repeaters, and other wireless infrastructure.
  • Satellite communication systems: Employed in transceivers and signal distribution networks.
  • Radar systems: Used for signal splitting and combining in radar front-ends.
  • Test and measurement equipment: Utilized in signal generators, network analyzers, and other precision instruments.
  • Balanced amplifiers: Used to create balanced amplifier configurations for improved performance.

Features:

  • Surface Mount Package: Designed for easy integration into printed circuit boards (PCBs).
  • High Isolation: Provides excellent isolation between ports, minimizing signal leakage.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transfer.
  • Excellent Amplitude Balance: Delivers consistent signal amplitude across the output ports.
  • Excellent Phase Balance: Maintains precise phase relationships between the output ports.
  • Wide Bandwidth: Operates over a broad frequency range, accommodating diverse applications.

Benefits:

  • Improved System Performance: Enhances overall system performance due to its precise signal splitting and combining capabilities.
  • Reduced Signal Distortion: Minimizes signal distortion due to its excellent amplitude and phase balance.
  • Simplified Design: Facilitates easier design and integration into complex systems.
  • Increased Reliability: Offers high reliability due to its robust design and construction.
  • Cost-Effective Solution: Provides a cost-effective solution for signal splitting and combining needs.

Additional Details:

The XC2100E-03SR quadrature hybrid coupler operates within a specific frequency range, typically in the RF or microwave spectrum. It is characterized by its impedance, typically 50 ohms, and its power handling capability, which is crucial for determining its suitability for various applications. The exact specifications, including frequency range, insertion loss, isolation, amplitude balance, phase balance, VSWR, and power handling, should be verified from the manufacturer's datasheet to ensure compatibility with the intended application.

This component is commonly used to generate I/Q signals or to combine signals in a phase-coherent manner. Its small size and surface mount form factor make it suitable for high-density circuit board designs. The robust construction ensures reliable performance in demanding environments.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8801 $233.2265
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,300 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess