EN
  • EN
  • DE

VRD1833MTX

Part No VRD1833MTX
Manufacturer AnaSem
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990697-VRD1833MTX
Categories OEM Parts(T-Z)
Manufacturer AnaSem
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VRD1833MTX CAD Model

Description

The VRD1833MTX is a voltage regulator module (VRM) designed to provide a stable and accurate voltage supply for microprocessors and other digital circuits. This module is particularly suited for applications demanding high efficiency and precise voltage regulation, crucial for optimal performance and reliability of sensitive electronic components.

Applications:

  • Desktop and Laptop Computers: Powers the CPU and GPU.
  • Server Systems: Provides stable voltage for processors in high-demand server environments.
  • Embedded Systems: Regulates voltage for microcontrollers and other digital ICs.
  • Industrial Automation Equipment: Used in control systems and programmable logic controllers (PLCs).
  • Telecommunications Equipment: Powers network processors and communication ICs.

Features:

  • High Efficiency: Minimizes power loss, reducing heat generation and improving overall system efficiency.
  • Precise Voltage Regulation: Ensures stable and accurate voltage output, crucial for the reliable operation of sensitive components.
  • Fast Transient Response: Quickly adapts to changing load conditions, maintaining stable voltage during dynamic operation.
  • Overcurrent Protection: Protects the module and connected components from damage due to excessive current.
  • Overtemperature Protection: Shuts down the module if it exceeds a safe operating temperature, preventing thermal damage.
  • Under-Voltage Lockout (UVLO): Prevents the module from operating with insufficient input voltage, ensuring proper startup and operation.
  • Remote Sensing: Compensates for voltage drops across power delivery paths, ensuring accurate voltage at the load.

Benefits:

  • Improved System Performance: Stable and accurate voltage regulation enhances the performance and reliability of connected components.
  • Reduced Power Consumption: High efficiency minimizes power loss, leading to lower operating costs and reduced environmental impact.
  • Enhanced System Reliability: Comprehensive protection features prevent damage from overcurrent, overtemperature, and undervoltage conditions.
  • Simplified System Design: Integrated features and compact size simplify system design and reduce component count.
  • Extended Component Lifespan: Stable voltage and protection features contribute to longer lifespan of connected components.

The VRD1833MTX typically operates with an input voltage range suitable for common power supply voltages and provides a tightly regulated output voltage, usually around 1.8V or 3.3V, depending on the specific application requirements. The module's compact size and integrated features make it suitable for a wide range of applications where efficient and reliable voltage regulation is essential.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1,045+ $0.0480 $50.1600
2,540+ $0.0394 $100.0760
3,930+ $0.0382 $150.1260
5,410+ $0.0370 $200.1700
7,005+ $0.0357 $250.0785
9,375+ $0.0320 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 1045 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess