EN
  • EN
  • DE

APL5101-12AI-TRG

Part No APL5101-12AI-TRG
Manufacturer Anpec
Catalog Hard To Find
Description 150mA, 4mA Quiescent Current Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146374-APL5101-12AI-TRG
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APL5101-12AI-TRG CAD Model

Description

The APL5101-12AI-TRG is a high-performance, low-dropout (LDO) linear regulator manufactured by Anpec Electronics. It is designed to provide a stable and accurate output voltage even with variations in input voltage and load current. This regulator is particularly suitable for battery-powered devices and applications requiring low noise and high efficiency.

Applications:

  • Portable Devices: Mobile phones, tablets, and other handheld electronics.
  • Battery-Powered Equipment: Wireless sensors, IoT devices, and portable medical instruments.
  • Post-Regulation for Switching Power Supplies: Provides a clean and stable voltage for sensitive analog circuitry.
  • Power Management in Microcontrollers: Supplies power to microcontrollers and other digital logic components.

Features:

  • Low Dropout Voltage: Ensures stable operation even when the input voltage is close to the output voltage.
  • High Output Accuracy: Provides a precisely regulated output voltage, typically within ±2% tolerance.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating and damage to the regulator in high-temperature environments.
  • Stable with Ceramic Capacitors: Designed to operate reliably with low-ESR ceramic output capacitors.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Improved System Stability: Accurate and stable output voltage ensures reliable operation of sensitive electronic circuits.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection features prevent damage to the regulator and the load.
  • Reduced Board Space: Small package size allows for compact designs and efficient use of board space.
  • Simplified Design: Stable operation with ceramic capacitors simplifies the design process and reduces the need for external components.

Additional Details:

The APL5101-12AI-TRG typically operates with an input voltage range of 2.5V to 5.5V, and provides a fixed output voltage of 1.2V. It is available in a small surface-mount package, making it suitable for high-density PCB layouts. The regulator also features a low noise performance, making it ideal for applications where noise sensitivity is a concern. It is commonly used in various consumer electronics and industrial control systems requiring a reliable and efficient power solution.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess