EN
  • EN
  • DE

APM2512N

Part No APM2512N
Manufacturer Anpec
Catalog Hard To Find
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146478-APM2512N
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APM2512N CAD Model

Description

The APM2512N is an N-Channel enhancement mode power MOSFET from Anpec Electronics. It's designed for low-voltage, high-current applications, commonly used in power management circuits, DC-DC converters, and load switching. The device features a low on-resistance, contributing to efficient power conversion and reduced heat dissipation.

Applications:

  • DC-DC Converters: Used in various DC-DC converter topologies for efficient voltage regulation.
  • Load Switching: Controlling power to various loads in electronic devices.
  • Power Management: Regulating and distributing power in portable devices and other electronic systems.
  • Battery Protection Circuits: Employed in battery management systems for overcharge and overdischarge protection.
  • Synchronous Rectification: Used in synchronous buck converters for improved efficiency.

Features:

  • N-Channel Enhancement Mode: Easily driven with a positive gate-source voltage.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Allows for efficient operation in high-frequency switching circuits.
  • Low Gate Charge (Qg): Reduces switching losses and improves overall efficiency.
  • Avalanche Rated: Provides robustness against transient voltage spikes.
  • Small Package: Offered in a compact surface-mount package for space-constrained applications.

Benefits:

  • High Efficiency: Low on-resistance and low gate charge contribute to high efficiency in power conversion applications.
  • Reduced Power Dissipation: Minimizes heat generation, improving thermal performance and system reliability.
  • Simplified Driving Circuitry: N-channel configuration simplifies the gate drive requirements.
  • Improved System Reliability: Avalanche rating enhances robustness against voltage transients.
  • Compact Size: Suitable for use in small, portable electronic devices.

Additional Details:

The APM2512N is typically used in applications where efficiency and size are critical factors. The gate-source voltage (VGS) and drain-source voltage (VDS) ratings should be carefully observed to ensure safe operation. A gate resistor is often used to limit the gate current and prevent ringing. Consult the Anpec datasheet for detailed electrical characteristics, thermal specifications, and recommended application circuits. The datasheet will provide information on maximum VGS, VDS, drain current (ID), and RDS(on) at various gate voltages and temperatures.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess